EL-20-3050-8GB Wireless Router

Simple Devices for the IoT Era

Being an associate member of the Intel IoT Solutions Alliance, GIGABYTE is a the heart of the booming Internet of Things computing market. We create reference designs for Intel's new platforms, and develop them further into large ranges of products for IoT professionals.

The EL-20-3050-8GB is such a product, developed as a reference designed for Intel's Bear Ridge platform. It is a small form factor industrial computer, with all the features and flexibility required to be a perfect IoT gateway solution bridging unconnected legacy systems and aggregate their data output.

Built with the Intel Celeron N3050 Processor

Based on the Airmont microarchitecture and Intel's leading tri-gate 14nm process, this System on a Chip dual-core processor is designed to drive both computing and graphics performance in scenarios that are particularly sensitive to cost and energy consumption. With a maximum power envelope of just 6W, this processor is an ideal solution to drive processing and graphics performance in industrial computing environments.

Intel Dual Band Wireless-AC & 3G Connectivity

Built-in 8GB Embedded Memory

The most widely available standard non-volatile memory devices to further aid the test and remote update process for customers.

Dual Gigabit LAN

Experience the flexibility and convenience of the integrated Dual Lan function.

SuperSpeed USB 3.0

With superfast transfer rates of up to 5 Gbps, users are able to experience a theoretical 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices.

High-Definition Everywhere

HDMI is a High-Definition Multimedia Interface which provides up to 5Gb/s video transmitting bandwidth and 8-channel high quality audio all through a single cable. Able to transmit superior, uncompressed digital video and audio, HDMI ensures the crispest rendering of digital content up to 1080p without the quality losses associated with analog interfaces and their digital-to-analog conversion. In addition, HDMI is compatible with HDCP (High-bandwidth Digital Content Protection), allowing the playback of Blu-ray/HD DVD and other protected media content.

Wide Range Voltage Input

Offering additional flexibility for system DC voltage input, GIGABYTE embedded products offer a broad voltage range of 12V to 19V, eliminating compatibility issues with many traditional IPC designs.

Kensington Lock Slot

GIGABYTE embedded systems come with a Kensington lock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Manufacturer Part Number
EL-20-3050-8GB
EAN/UPC
0813567022749,813567022749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimension: 140.8 x 107.5 x 27 mm
Motherboard: MZBSWHP
CPU:

  • Intel Celeron processor N3050
  • 2 cores, 2 threads
  • 1.6 - 2.16 GHz
  • 2MB L2 cache
  • 6W max. TDP
Socket: 1 x BGA 1170
Flash Memory: 8GB eMMC
Memory:
  • 2 x SO-DIMM slots
  • 1.35V DDR3L memory
  • Up to 16GB
  • 1333/1600MHz
LAN: 2 x GbE LAN ports (Realtek RTL8111HS)
Video:
  • Intel HD Graphics supports dual display
  • Max. resolution via HDMI ports:
  • 3840 x 2160 @ 30Hz or
  • 2560 x 1600 @ 60Hz with 2 memory installed
  • Max. resolution via eDP:
  • 2560 x 1440 @ 60Hz with 2 memory installed
Audio:
  • Realtek ALC255 controller
  • Supports 2/4/5.1/7.1 channel configurations via HDMI
Storage:
  • 1 x SDXC card slot
  • Expansion Slots: 1 x Full-size Mini-PCIe slot (for 3G module or mSATA storage)
  • 1 x Half-size Mini-PCIe slot (for pre-installed WiFi+BT module)
Expansion Slots
  • 3G module in option
  • Pre-installed:
    • 1 x WiFi + Bluetooth card
    • Intel Dual Band Wireless-AC 3160 - Supports IEEE 802.11b/g/n/ac
    • Supports Bluetooth 4.0
Front I/O:
  • 4 x USB 3.0
  • 1 x SDXC card slot
  • 1 x Headphone-out / MIC-in
  • 1 x Power button with LED
  • 1 x HDD activity LED
  • 3 x LEDs reserved for user configuration
Rear I/O:
  • 1 x DC-in
  • 2 x HDMI v1.4b
  • 2 x RJ45
Side I/O:
  • 1 x Micro-B USB 2.0
  • 1 x Micro-B RS232 half-duplex
Internal I/O:
  • 1 x SIM card slot
  • 1 x SATA III 6Gb/s with power connector
  • 1 x 80H connector
  • 1 x eDP connector
  • 1 x USB 2.0 header
  • 2 x Serial headers
  • 1 x 8-pin GPIO connector
  • 1 x SPI header
  • 1 x TPM header
  • 1 x 5V power header
  • 1 x Power LED header
  • 1 x I2C & SMbus header
TPM: 1 x TPM header
Power Supply:
  • AC 100~240V
  • 19V DC-in
  • 65W/3.42A
OS Supported:
  • Windows 7
  • Windows 8.1
  • Windows 10
  • Android 5.1
Weight: 560g
System Fans: Fanless
Operating Properties:
  • Operating temperature: 0°C to 40°C
  • Operating humidity: 0%-85% (non-condensing)
  • Non-operating temperature: -20°C to 60°C
  • Non-operating humidity: 0%-85% (non-condensing)
Packaging Content:
  • 1 x Quick start guide
  • 1 x EL-20-3050-8GB
  • 1 x Intel Dual Band Wireless-AC 3160 card
  • 1 x 19V AC/DC power adapter
  • 2 x WiFi antennas
  • 1 x 3G antenna
Ordering Information: 6BTCV5WMR-SI