Tablet Power Adapter (with USB Cable) - 24 Watt

Highlights

  • We’ve redesigned our adapters from wall to cable, so you can enjoy a more comfortable and consistent experience in everything you do.
  • Every detail has been carefully considered - from soft, bendable cables to smooth, rounded corners.
  • Provides 24-Watt of power to charge your system.
  • Sturdy yet pliable, our USB cord has been completely redesigned so you can connect and work more comfortably.
  • We have included a handy wall adapter that attaches easily to your power adapter, enabling it to fit into crowded sockets and power strips. With three AC prong position, you choose the orientation that's best.

Powerfully Simple , Tablet Style.

Sleek and streamlined, we’ve redesigned our adapter to save space and connect easily so you can recharge and go.

  • We’ve redesigned our adapters from wall to cable, so you can enjoy a more comfortable and consistent experience in everything you do
  • Every detail has been carefully considered - from soft, bendable cables to smooth, rounded corners
  • Provides 24-Watt of power to charge your system
  • Sturdy yet pliable, our USB cord has been completely redesigned so you can connect and work more comfortably
  • We have included a handy wall adapter that attaches easily to your power adapter, enabling it to fit into crowded sockets and power strips. With three AC prong position, you choose the orientation that's best
Compatibility
  • Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
  • Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.
Quality
  • Dell uses only OEM grade quality components.

Manufacturer Part Number
492-BBNH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Power adapter - external
Power Capacity: 24 Watt
Manufacturer Warranty: 1 year warranty

General

Device Type: Power adapter - external

Power Device

Power Capacity: 24 Watt

Miscellaneous

Cables Included: 1 x power cable - 3 ft

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year