CAM530 Webcam

The USB Plug-and-Play, HDMI, and Professional Unified Communications Camera for All Kinds of Businesses

The AVer Cam530 is designed to meet the unified communications and collaboration needs of a variety of businesses. Widely compatible and ideal for numerous applications and integration with other equipment, its full HD 1080p 60fps capability ensure high-quality real-time communication whether in conference rooms or industrial environments. Moreover, Cam530 provides both a USB and HDMI connection, perfect for software- or cloud-based video collaboration and other applications that require very high quality video.

Manufacturer Part Number
COMSCA530
EAN/UPC
0848090004498,848090004498
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Full HD 1080p 60fps
  • Pan: ±130°; 0.45° step
  • Tilt: +90°/-25°; 0.25° step
  • Field of view (H): 72.5° (wide) ~ 6.3° (tele)
  • Sensor: 1/2.8 low lux CMOS 2M pixel
  • Resolution: full HD 1080p (1920x1080), HD 720p (1280x720), PAL (1024x576), VGA (640x480), QVGA (320x240), QQVGA (160x120) at 60fps, 30fps and 15fps
  • Scan: progressive
  • Lens zoom: 12X true optical zoom
  • Lens focal length: 3.9mm (wide) ~ 47.3mm (tele)
  • Lens F#: 1.8 (wide) ~ 2.8 (tele)
  • Auto Iris
  • S/N ratio: >50dB
  • Minimum illumination: 1 lx (50 IRE, F1.6, shutter 1/30)
  • 2D and 3D Denoise
  • Backlight Compensation
  • Flip, mirror
  • Minimum working distance: 1 meter
  • Include table/wall/ceiling mount
  • Kensington slot