PowerLite 580 XGA 3LCD Projector For SMART

The ultra short-throw WXGA projector for SMART Board interactive whiteboards.

Compatible with SMART Board M680 and 880 interactive whiteboards, the PowerLite 580 ultra short-throw XGA projector for SMART supports the SMART Extended Control Panel and features advanced network connectivity. Pair it with a SMART Board (sold separately) featuring SMART Notebook® software and SMART Ink™ tools for an integrated solution. Offering 3x Higher Color Brightness than competitive models, Epson® 3LCD projectors ensure bright, vivid lessons. Delivering 3200 lumens of color brightness and 3200 lumens of white brightness, the PowerLite 580 can project a 77" image from less than 20". And, Moderator software allows teachers to compare students’ work from multiple devices, simultaneously. 

3x Brighter Colors with Epson

Brilliant image quality requires high color brightness. Epson 3LCD projectors have 3x Brighter Colors than leading competitive projectors. Delivering 3200 lumens of color brightness and 3200 lumens of white brightness, the PowerLite 530 uses 3LCD, 3-chip technology for brilliant images with true-to-life color. 

Manufacturer Part Number
V11H604320
EAN/UPC
0010343928633,010343928633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Projection System: 3LCD, 3-chip technology

Projection Method: Front / rear wall mount

Driving Method: Poly-silicon TFT Active Matrix

Pixel Number: 786,432 dots (1024 x 768) x 3

Color Brightness (Color Light Output): 3200 lumens1

White Brightness (White Light Output): 3200 lumens1

Aspect Ratio: 4:3

Native Resolution: 1024 x 768 (XGA)

Resize: 640 x 580 (VGA), 800 x 600 (SVGA), 1152 x 864 (SXGA), 1280 x 800 (WXGA), 1280 x 960 (SXGA2), 1280 x 1024 (SXGA3), 1280 x 768 (WXGA 60-1), 1360 x 768 (WXGA 60-2), 1440 x 900 (WXGA+), 1400 x 1050 (SXGA+), 1600 x 900 (WXGA++)

Lamp Type: E-TORL™ 245 W UHE

Lamp Life:

  • ECO mode: Up to 6,000 hours2
  • Normal mode: Up to 4,000 hours2

Throw Ratio Range: 0.31 – 0.42

Size (projected distance): 55.9" – 93.2" (0.348 – 0.597 m)

Keystone Correction:

    Manual:
  • Vertical: ±3 degrees
  • Horizontal: ±3 degrees

Contrast Ratio: Up to 10,000:1

Color Reproduction: Up to 1.07 billion colors

Color Processing: 10 bit

Projection Lens

Type: No optical zoom / Manual focus

F-number: 1.80

Focal Length: 3.71 mm

Zoom Ratio: Digital zoom 1.0 – 1.35

Connectivity: Projector is Mac compatible via USB, DVI to HDMI or VGA adapter (not included), DP to HDMI or VGA

Other

Display Performance:

  • NTSC: 480 lines
  • PAL: 576 lines
  • (Depends on observation of the multi burst pattern)

Input Signal: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM

Interfaces:

  • HDMI x 2
  • Computer / Component video: D-sub 15 pin x 2
  • S-video: Mini DIN x 1
  • Composite video: RCA (Yellow) x 1
  • Audio in: Mini stereo x 3
  • USB connector: Type B x 1 (USB display, audio and mouse control)
  • USB connector: Type A x 1 (USB memory / document camera)
  • RJ-45 x 1
  • Serial: RS-232c x 1
  • Monitor Out: D-sub 15 pin x 1
  • Audio out: Mini stereo x 1
  • Microphone: Mini stereo x 1
  • Wireless LAN port: 802.11 b/g/n (optional – module sold separately)

Speaker: 16 W mono

Operating Temperature: 41° to 95° F (5° C to 35° C)

Power Supply Voltage: 100 – 240V ±10%, 50 / 60Hz

Power Consumption:

  • ECO mode: 280 W
  • Normal mode: 376 W
  • Communication on: 4.3 W standby
  • Communication off: 0.33 W standby

Fan Noise:

  • ECO mode: 28 dB
  • Normal mode: 35 dB

Security:

  • Kensington®-style lock provision
  • Padlock and security cable hole
  • Password protect function

Dimensions

Including feet: 14.4" x 14.8" x 7.6" (W x D x H)

Excluding feet: 14.4" x 14.8" x 6.1" (W x D x H)

Weight: 11.7 lb

Remote Control

Features: Source search, video, LAN, computer, USB, power, aspect, color mode, volume, e-zoom, A/V mute, freeze, menu, page up and down, help, auto, mouse functions, user, esc

Operating Distance: Front / Rear: 19.7' (6 m)

Notes

1 Color brightness (color light output) and white brightness (white light output) will vary depending on usage conditions. Color light output measured in accordance with IDMS 15.4; white light output measured in accordance with ISO 21118.

2 Lamp life will vary depending upon mode selected, environmental conditions and usage. Lamp brightness decreases over time.

Epson business and education projectors have 3x Brighter Colors than their leading competitive 1-chip DLP projectors. Color brightness (color light output) measured in accordance with IDMS 15.4. Color brightness will vary depending on usage conditions. Based on NPD data for June 2013 through May 2014 and PMA Research data for Q1 through Q3 2013.