The imageClass LBP251dw delivers fast, efficient output with Wi-Fi Direct and mobile printing capabilities for printing on-the-go. Easy-to-use, single-function laser printer produces exceptional black/white laser output and prints your professional-quality documents at speeds of up to 30 pages-per-minute. The first print is available in 6 seconds. Print on-the-go with Canon PRINT Business, Apple AirPrint, Mopria Print Service, and Google Cloud Print. Password-protected Department ID Management helps business owners manage device usage for up to 300 IDs. Printer supports host-based UFR II and PCL 5e/6 to provide printing versatility for your business. User-friendly, 3.5" display allows you to navigate through the menus efficiently. Eco-friendly, two-sided printing out of the box saves paper and related cost. Low energy consumption uses just 1.6 W in wireless Energy Saver mode. Printer also features a 512MB memory, 250-sheet input tray and 50-sheet multipurpose tray.
Note:
Printer Specifications
Printer Type
Monochrome Laser Single Function Printer
Print Speed
Up to 30ppm (1-sided plain paper, letter), Up to 16ppm (2-sided plain paper, letter)1
First Print Time
6 seconds or less (letter)2
Printer Language
UFR II, PCL (5e/6)
Print Resolution
Default: Up to 1200 x 600 dpi
Maximum Print Size
Up to Legal
Duplex Print
Yes
Print Modes
Toner Saver, Booklet, Poster, Watermark
Print Memory
512MB
Paper Handling SpecificationsStandard Paper Source(s)
250-sheet cassette, 50-sheet multipurpose tray 3
Optional Paper Source(s)
500-sheet cassette (PF-44)
Paper Output
Output tray (face down): Approx. 150 sheets, Sub-output tray (face up): 1 sheet
Paper Weight
16-32 lb. bond (plain paper, cassette / multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, A6, B5, Executive, Statement, Foolscap
Media Types
Plain, Heavy, Recycled, Color, Label, Envelope, Index
Envelope Capacity
10 envelopes (Multi-Purpose Tray)
Envelope Types
Com 10, Monarch, DL
Connectivity and Software SpecificationsStandard Interface(s)
USB Device High-Speed 2.0, Shared 10/100/1000 BASE-T Ethernet (Network) IEEE 802.11b/g/n Wireless4
WiFi Access Mode
Infrastructure Mode
WiFi Authentication Methods
DS-SS System, OFDM System
WiFi Encryption Modes
WEP (128 (104)/64 (40) bit, WPA-PSK (TKIP/AES-CCMP), WPA2-PSK (TKIP/AES-CCMP)
WPS Easy Setup Support Methods
Push Button mode, PIN code mode
Mobile Functions
Canon PRINT Business5, Apple® AirPrint®6, Mopria™ Print Service7, Google Cloud Print™8
Embedded Web Server (Remote UI)
Yes
Web Browser Support for Remote UI
Windows Vista/7/8/8.1/10, Microsoft Internet Explorer 9.0 or later, Mac OS X 10.5.8 or later (except for Classic environment), Safari 5.0.6 or later
Print Protocols
LPD, RAW, WSD-Print (IPv4,IPv6)
TCP/IP Set of Application Services
Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3 (IPv4,IPv6)
OS Compatibility
Windows® 10, Windows 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server 2012 R2, Windows Server® 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac® OS X 10.5.8 & up
Other Features
WiFi® Direct Connection: Yes4a
Cable Included
Power Cord (USB not included)
Bundled Software
Printer driver
Environmental SpecificationsPower Consumption
Max: 990W or less.
During Operation: Approx. 530W or less.
Standby: Approx. 11.7W or less.
Energy Saver: Approx. 1.6 W or less (wireless)
Typical Energy Consumption
1.1 kWh
General SpecificationsDimensions
15.8 (W) x 14.9 (D) x 11.8 (H)
Unit Weight (without/with cartridge)
25.4 lbs. (w/o cartridge), 27.2 lbs (w/cartridge)
Package Weight
Approx. 34.2 lbs
Cartridge Type
Cartridge 119 Black (Yields approximately 2,100 pages)
Cartridge 119II Black (Yields approximately 6,400 pages)
*Yields based on ISO/IEC Standard
LCD Display
3.5 Inch
Duty Cycle
Up to 50,000 pages per month
Department ID Management
Yes, Up to 300 ID's
Security
IEEE802.1x, SNMPv3, HTTPS, IPSEC
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese (Simplified / Traditional), Korean
Warranty
1 Year Exchange / Carry-in (Extended warranty available)9
Other Features:
EPEAT Silver Rating