imageCLASS D1550 Black and White Laser

imageCLASS D1550

The Canon imageCLASS D1550 offers 4-in-1 functionality and feature-rich capabilities in a high quality, reliable printer that is ideal for any office environment.

The 4-in-1, Canon imageCLASS D1550 has print, scan, copy and fax capabilities so you can accomplish all necessary tasks with just one machine. With so many easy to use features, such as the intuitive 3.5 inch Color Touch LCD Display, various mobile solutions and security features, your daily workflow will be a breeze.

Your professional quality documents are printed at speeds of up to 35 pages per minute in black and white with a quick first print time of 6.3 seconds or less. The machine features legal-sized platen glass for copying and scanning a variety of paper sizes. Eco-friendly, all mode duplexing right out of the box allows you to save on paper and related costs. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page.

The D1550 has wireless connectivity, increasing your productivity and allowing you to print from almost anywhere in your home or office. The device also has built in Wi-Fi direct capability, enabling easy connection to mobile devices without a router. The D1550 is equipped with a variety of easy to use mobile capabilities for printing on-the-go using your compatible mobile device, such as Apple AirPrint, Mopria Print Service and Google Cloud Print. The Canon PRINT Business app allows users to print to and scan from the device to compatible iOS or Android devices. With NFC technology, you can easily "Touch and Print" to the D1550 using your compatible Android mobile device.

Password protected Department ID Management helps business owners manage device usage for up to 300 IDs. Secure Print helps keep confidential documents safe. Using USB Direct Print, you can easily print from and scan to your USB flash drive in JPEG, TIFF and PDF formats.

The intuitive 3.5-inch Touch LCD Display allows users to navigate through the menu seamlessly. The wide screen display is user friendly and easy to read.

Your paper handling requirements are covered with the front-loading 500-sheet paper cassette, 50-sheet DADF, 50-sheet multipurpose tray, and additional optional 500-sheet paper cassette (Cassette Feeding Unit U1), for a total paper capacity of 1,050 sheets.

The D1550 less than 2 watts of energy in Energy Saver Mode, helping you save money on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. This machine uses Canon GENUINE Toner, Cartridge 120 Black.

Manufacturer Part Number
0291C009
EAN/UPC
0013803253528,013803253528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser Copier

Print Speed

Up to 35ppm (1-sided plain paper letter) Up to 17ppm (2-sided plain paper letter)1

First Print Time

6.3 seconds or less (letter)2

Printer Language

UFR II

Print Resolution

Up to 600 x 600 dpi, 1200 x 1200 dpi equivalent

Maximum Print Size

Up to Legal

Duplex Print

Yes

Print Modes

Poster, Booklet, Watermark, Toner Saver, Page Composer

Print Memory

1 GB (Shared)

Direct Print from USB

JPEG, TIFF, PDF

Copier Specifications

Copy Type

Monochrome Laser

Copy Speed

Up to 35ppm (letter)

Duplex Copy Speed

Up to 17cpm (letter)

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

16 seconds or less from power on

First Copy Time

10 seconds or less3

Recovery Time

5 seconds or less

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25 - 400% in 1% increments

Copy Size

Platen: Up to Legal
ADF: 5.1 x 5.5 to Legal

Copy Features

Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy

Fax Specifications

Modem Speed

Up to 33.6 Kbps (Super G3)4

Fax Resolution

Up to 400 x 400 (Ultrafine)

Transmission Time

Approx. 3 seconds

Memory Capacity

Up to 512 sheets4a

Speed Dials

19 one-touch speed dials, Up to 281 coded dials

Group Dialing

199 destinations

Sequential Broadcasting

310 destinations

Duplex Fax

Yes

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

FAX Forwarding, Dual Access, Remote Reception, PC FAX (TX only), DRPD, ECM, Auto Redial, Fax Activity / Result Reports, Fax Activity Management Reports

Memory Backup

Permanent fax memory backup (Backup with flash memory)

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical),
9600 x 9600 dpi (software interpolated resolution)

Scan Size

Platen: Up to Legal /
ADF: 5.1 x 5.5 to Legal

Duplex Scan

Yes

Compatibility

TWAIN, WIA 2.0, ICA

Output File Formats

JPEG, TIFF, PDF, Compact PDF, PDF (OCR)

Scan Features

Push Scan, Pull Scan, Scan to USB

Pull Scan

USB and Network

Push Scan (Scan to pC)

USB and Network

Paper Handling Specifications

Standard Paper Source(s)

500-sheet cassette plus 50-sheet multipurpose tray5

Optional Paper Source(s)

500-sheet cassette5 (U1)

Document Feeder

50-sheet duplex5

Paper Output

150 sheets (face down)

Paper Weight

16-34 lb. bond (cassette/optional cassette),
16-43 lb. bond (multipurpose tray)

Media Sizes

Letter, Legal, A4, A5, B5, Statement, Executive, Postcard, Index Card

Media Types

Plain / Heavy / Recycled / Color Paper, Label, Postcard, Envelope

Envelope Capacity

5 envelopes (multipurpose tray)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11 b/g/n6a, NFC (Near Field Communication)7

WiFi Access Mode

Infrastructure Mode, WPS easy Setup6

WiFi Authentication Methods

WEP 64/128 bit, WPA-PSK (TKIP, AES), WPA2-PSK (AES)

WiFi Encryption Modes

WEP (64/128 bit), TKIP, AES

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business8, Apple® AirPrint®9, Mopria Print Service10, Google Cloud Print™11

Network Functions

Print, Scan (SMB, E-mail, FTP), PC Fax

Embedded Web Server (Remote UI)

IE 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4, IPv6)

TCP/IP Set of Application Services

Bonjour (mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6

Network Management Protocols

SNMPv1, SNMPv3 (IPv4, IPv6)

OS Compatibility

Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up

Cable Included

Power Cord, Phone Cable (USB not included)

Bundled Software

Printer Driver, Fax Driver, Scanner Driver, Network Scan Utility, MF Scan Utility, Presto! PageManager

Environmental Specifications

Power Consumption

Approx: 600 W (during operation), 9 W (standby), Energy Saver Mode: 1.2 W (USB), 1.4 W (wired), 1.9 W (wireless)

Typical Energy Consumption

1.2kWh

General Specifications

Dimensions

17.7 (W) x 18.6 (D) x 18.3 (H)

Unit Weight (without/with cartridge)

45.4 lbs. (w/o cartridge), 47.2 lbs. (w/cartridge)

Package Weight

Approx. 61.1 lbs.

Cartridge Type

Cartridge 120 (Yields approx. 5,000 pages),
Single Cartridge System
*Yields based on ISO/IEC Standard

LCD Display

3.5 Inch, Color Touch LCD

Duty Cycle

Up to 50,000 pages per month

Department ID Management

Up to 300 IDs

Security

IP Filtering, MAC Address Filtering, HTTPS, SNMPv3, IEEE802.1x, Secured Print

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean

Warranty

1 year limited exchange/carry-in warranty (Extended warranty available)12

Other Features:
Sending Method: SMB, E-mail, FTP, iFAX Simple
Color Mode: Full Color, Grayscale, Monochrome
Scan Resolution: 300 x 300 dpi, 200 x 200 dpi
Operating Temperature: 50-86°F
Operating Humidity: 20-80% RH (no condensation)