imageCLASS LBP151dw Laser Printer

imageCLASS LBP151dw

The Canon imageCLASS LBP151dw is an easy to use, wireless, single function laser printer that is an ideal solution for a small or home office environment. The compact, space saving design delivers professional quality output in one small footprint. The LBP151dw delivers exceptional black and white laser output at speeds of up to 28 pages-per-minute, with your first print in your hands in 8 seconds or less. This device supports PCL 6 and UFR II LT printer languages, allowing versatility for your printing needs. The Canon imageCLASS LBP151dw is eco-friendly, only using approximately 1.7 watts or less of energy in wireless, energy saving mode, and is set to automatic duplexing right out of the box which helps you save on paper and related costs. The device offers paper handling of up to 250 sheets in a front loading cassette and 1 sheet in the multipurpose tray. Wireless connectivity allows you to print from almost anywhere in your home or office, and you can "Print on the Go" with various mobile features using your compatible mobile device such as Mopria Print Service and Google Cloud Print. The Canon PRINT Business app allows you to print to the LBP151dw from compatible iOS or Android devices. The single cartridge system combines the toner and drum into 1 unit, making cartridge replacement simple. This printer uses Canon Genuine Toner, Cartridge 137 Black.

Manufacturer Part Number
0568C004
EAN/UPC
0013803269765,013803269765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser Single Function Printer

Print Speed

Up to 28ppm (1-sided plain paper, letter), Up to 16ppm (2-sided plain paper, letter)1

First Print Time

8 seconds or less (letter)2

Printer Language

UFR II LT (Host Based), PCL6

Print Resolution

600 x 600 dpi; 1200 x 1200 dpi equivalent

Maximum Print Size

Up to Legal

Duplex Print

Yes

Print Modes

Collate, Poster, Booklet, Watermark, Toner Saver, Page Composer

Print Memory

512 MB

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette, 1-sheet multipurpose tray3

Paper Output

Output tray (face down): Approx. 100 sheets

Paper Weight

16-43 lb. bond (plain paper, cassette / multipurpose tray)

Media Sizes

Letter, Legal, A4, A5, B5, Executive, Statement

Media Types

Plain, Heavy, Bond, Label, Envelope, Index Card

Envelope Capacity

20 envelopes (Cassette), 1 envelope (Multi-Purpose Tray)

Envelope Types

Com 10, Monarch, DL

Connectivity and Software Specifications

Standard Interface(s)

USB Device High-Speed 2.0, Shared 10/100 BASE-TX (RJ-45) Full Duplex/Half Duplex, IEEE 802.11b/g/n Wireless4

WiFi Access Mode

Infrastructure Mode

WiFi Authentication Methods

DS-SS System, OFDM System

WiFi Encryption Modes

WEP (128 (104)/64 (40) bit, WPA-PSK (TKIP/AES-CCMP), WPA2-PSK (TKIP/AES-CCMP)

WPS Easy Setup Support Methods

Push Button mode, PIN code mode

Mobile Functions

Canon PRINT Business5, Mopria Print Service6, Google Cloud Print™7

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

Windows Vista/7/8, Microsoft Internet Explorer 7.0 or later, Mac OS 10.6 or later, Safari 3.2.1 or later

Supported Network Protocols

LPD, RAW, WSD-Print (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3

OS Compatibility

Windows® 10, 8.1, 8, 7, Windows Vista®,Windows Server® 2012 R2, 2012, 2008 R2, 2008, 2003 R2, 2003, Mac OS 10.5.8 & up

Cable Included

Power Cord

Bundled Software

Printer driver

Environmental Specifications

Power Consumption

During Operation: 280 W or less,
Standby: 2.6 W (Wired) / 3.2 W (Wireless) / 2.5 W (USB),
Sleep mode: 1.4 W (Wired ) / 1.7 W (Wireless) / 1.2 W (USB)

Typical Energy Consumption

0.8 kWh

General Specifications

Dimensions

15.4 (W) x 13.2 (D) x 9.7 (H)

Unit Weight (without/with cartridge)

17.6 lbs. (w/o cartridge), 19 lbs (w/cartridge)

Package Weight

Approx. 23.6 lbs

Cartridge Type

Cartridge 137 Black (Yields approximately 1,700 pages)
*Yields based on ISO/IEC Standard

Duty Cycle

Up to 15,000 pages per month

Security

IEEE802.1x, SNMPv3, HTTPS, IPSEC

Languages

English, French, Portuguese, Spanish

Warranty

1 Year Exchange / Carry-in (Extended warranty available)8

Other Features:
EPEAT Silver Rating