imageCLASS LBP253dw Laser Printer

imageCLASS LBP253dw

The Canon imageCLASS LBP253dw is an easy to use, single function laser printer that is an ideal solution for a small office or home office environment. With so many easy to use features, such as the intuitive Color Touch LCD Display, various mobile solutions and security capabilities, completing your daily workflow will be a breeze.

The LBP253dw features a user friendly, 3.5 inch Touch LCD display, which allows you to navigate through the menus efficiently.

The LBP253dw delivers fast, exceptional black and white laser output and prints your professional quality documents at speeds of up to 35 pages-per-minute with your first print available in 6 seconds or less. Eco friendly, automatic duplexing increases your business efficiency by helping your business save on paper costs while saving paper. Your printing needs are covered, with paper handling of up to 250 sheets in a front loading cassette, 50 sheets in the multipurpose tray and an additional 500 sheets in the optional paper cassette, for a total paper capacity of 800 sheets.

The LBP253dw has wireless connectivity and mobile solutions that allow you to keep your business moving forward while on the go. Built in Wi-Fi Direct Connection enables easy connection to mobile devices without a router. The LBP253dw features mobile capabilities for printing on the go using your compatible mobile device such as Apple AirPrint, Mopria Print Service and Google Cloud Print. The Canon PRINT Business app allows users to print to the device from compatible iOS or Android devices. The LBP253dw is also equipped with Near Field Communication (NFC), which allows you to "tap and print" using your compatible mobile Android device.

The LBP253dw offers security and a diversity of print features to help you manage your business. Password protected Department ID Management helps business owners manage device usage for up to 300 IDs. Secure Print helps keep printed confidential documents safe, and with USB Direct Print, you can easily print from your USB flash drive in JPEG, TIFF and PDF formats. Additionally, the LBP253dw supports PCL 5e/6, Adobe Postscript and UFR II printer languages, allowing greater versatility for your printing needs.

The LBP253dw uses 1.6 watts or less in Energy Saver Mode, helping you save on energy costs. The Single Cartridge System combines the toner and drum into 1 unit, making replacement of cartridges simple. This printer uses Cartridge 119 Black and Cartridge 119 Black II for higher volume printing.

The LBP253dw offers feature rich capabilities in a high quality, compact, reliable printer that is ideal for any office environment.

Manufacturer Part Number
0281C005
EAN/UPC
0013803253290,013803253290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser Single Function Printer

Print Speed

Up to 35ppm (1-sided plain paper, letter), Up to 17ppm (2-sided plain paper, letter)1

First Print Time

6 seconds or less (letter)2

Printer Language

UFR II, PCL (5e/6), PS

Print Resolution

Default: Up to 1200 x 600 dpi

Maximum Print Size

Up to Legal

Duplex Print

Yes

Print Modes

Toner Saver, Booklet, Poster, Watermark

Print Memory

1GB

Direct Print from USB

via USB High Speed 2.0, Print File format: JPEG, TIFF, PDF

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette, 50-sheet multipurpose tray3

Optional Paper Source(s)

500-sheet cassette (PF-44)

Paper Output

Output tray (face down): Approx. 150 sheets, Sub-output tray (face up): 1 sheet

Paper Weight

16 to 32 lb. bond (plain paper, cassette / multipurpose tray)

Media Sizes

Letter, Legal, A4, A5, A6, B5, Executive, Statement, Foolscap

Media Types

Plain, Heavy, Recycled, Color, Label, Envelope, Index

Envelope Capacity

10 envelopes (Multi-Purpose Tray)

Envelope Types

Com 10, Monarch, DL

Connectivity and Software Specifications

Standard Interface(s)

USB Device High-Speed 2.0, Shared 10/100/1000 BASE-T Ethernet (Network) IEEE 802.11b/g/n Wireless4 , NFC9 (Near Field Communication)

WiFi Access Mode

Infrastructure Mode

WiFi Authentication Methods

DS-SS System, OFDM System

WiFi Encryption Modes

WEP (128 (104)/64 (40) bit, WPA-PSK (TKIP/AES-CCMP), WPA2-PSK (TKIP/AES-CCMP)

WPS Easy Setup Support Methods

Push Button mode, PIN code mode

Mobile Functions

Canon PRINT Business5, Apple® AirPrint®6, Mopria Print Service7, Google Cloud Print™8

Network Functions

Print

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

Windows Vista/7/8/8.1/10, Microsoft Internet Explorer 9.0 or later, Mac OS X 10.5.8 or later (except for Classic environment), Safari 5.0.6 or later

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4,IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1, SNMPv3 (IPv4,IPv6)

OS Compatibility

Windows® 10, Windows 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server 2012 R2, Windows Server® 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac® OS X 10.5.8 & up

Other Features

WiFi® Direct Connection: Yes4a

Cable Included

Power Cord (USB not included)

Bundled Software

Printer driver

Environmental Specifications

Power Consumption

Max: 990W or less.
During Operation: Approx. 570W or less.
Standby: Approx. 11.7W or less.
Energy Saver: Approx. 1.6 W or less (wireless)

Typical Energy Consumption

1.3 kWh

General Specifications

Dimensions

15.9 (W) x 14.9 (D) x 12.5 (H)

Unit Weight (without/with cartridge)

25.4 lbs. (w/o cartridge),
27.2 lbs (w/cartridge)

Package Weight

Approx. 34.2 lbs

Cartridge Type

Cartridge 119 Black (Yields approximately 2,100 pages)
Cartridge 119II Black (Yields approximately 6,400 pages)
*Yields based on ISO/IEC Standard

LCD Display

3.5 Inch Color Touch

Duty Cycle

Up to 50,000 pages per month

Department ID Management

Yes, Up to 300 ID's

Security

IEEE802.1x, SNMPv3, HTTPS, IPSEC, Native Secured Print

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese (Simplified / Traditional), Korean

Warranty

1 Year Exchange / Carry-in (Extended warranty available)10

Other Features:
EPEAT Silver Rating