imageClass MF414dw Monochrome Laser Printer

The 4-in-1 imageClass MF414dw offers print, scan, copy and fax capabilities in just one machine. It delivers fast, exceptional black/white laser output at a lightning-fast, 35 pages per minute. First page is out in 6.3 seconds. Duplex, wireless printer is equipped with many easy-to-use features, such as the intuitive 3.5" Color Touch LCD Panel and various mobile solutions. Easily connect your mobile devices without a router, using Wi-Fi Direct Connection. Print on-the-go with Canon PRINT Business, Apple AirPrint, Mopria Print Service and Google Cloud Print. Secure Print helps protect the privacy of your printed documents. Password-protected Department ID monitors and controls device usage for up to 300 IDs. Easily print from and scan to your USB flash drive in JPEG, TIFF and PDF formats. Eco-friendly, all mode, two-sided printing out of the box saves paper and related cost. Printer also features a 1GB (shared) print memory, 250-sheet input tray and 50-sheet multipurpose tray.

Manufacturer Part Number
0291C020
EAN/UPC
0013803253573,013803253573
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Printer Type

Monochrome Laser

Print Speed

Up to 17ppm (2-sided plain paper letter) / 35ppm (1-sided plain paper letter)1

First Print Time

6.3 seconds or less (letter)2

Printer Language

UFR II (Host-based), PCL6 (5c,XL)

Print Resolution

Up to 600 x 600 dpi;
(1200 x 600 dpi quality)

Maximum Print Size

Up to Legal (8.5 x 14 inches)

Duplex Print

Yes

Print Modes

Poster, Booklet, Watermark, Page Composer, Toner Saver

Print Memory

1 GB (Shared)

Direct Print from USB

PDF/JPEG/TIFF formats

Copier Specifications

Copy Type

Monochrome Laser

Copy Speed

Up to 35ppm (letter)

Duplex Copy Speed

Up to 17cpm (letter)

Copy Resolution

Up to 600 x 600 dpi

Original Type

Text/Photo, Text, Photo

Halftones

256 Levels

Warm-up Time

16 seconds or less from power on

First Copy Time

10 seconds or less3

Recovery Time

5 seconds or less

Maximum Number of Copies

Up to 999 copies

Reduction/Enlargement

25-400% in 1% increments

Copy Size

Platen: Up to 8.5 x 11,
Feeder: 5.1 x 5.5 to 8.5 x 14

Copy Features

Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy

Fax Specifications

Modem Speed

Up to 33.6 Kbps (Super G3)4

Fax Resolution

Up to 406 x 391 dpi (ultra fine)

Transmission Time

Approx. 3 seconds per page (ECM-JBIG, transmitting from the memory at 33.6 Kbps)

Memory Capacity

Up to 512 sheets4a

Speed Dials

Up to 281 dials

Group Dialing

199 destinations

Sequential Broadcasting

310 destinations

Duplex Fax

Yes

Receive Modes

FAX Only, Manual, Answering, Fax/Tel Auto Switch

Fax Features

Fax forwarding, Dual Access, Remote Reception, PC Fax (sending only), DRPD, ECM, Auto Redial

Memory Backup

Yes

Activity Reports

Fax Activity / Result Reports, Fax Activity Management Reports

pC Fax

Sending only

Fax Forwarding

SMB, E-mail, FTP, iFax Simple

Scanner Specifications

Scan Type

Color Contact Image Sensor (CIS)

Color Depth

24-bit

Scan Resolution

Up to 600 x 600 dpi (optical),
9600 x 9600 (software interpolated resolution)

Scan Size

Platen: Up to Letter,
Feeder: Up to Legal

Duplex Scan

Yes

Compatibility

TWAIN, WIA 2.0, ICA

Output File Formats

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Scan Features

Push Scan, Pull Scan, Scan to USB

Pull Scan

USB and Network

Push Scan (Scan to pC)

USB and Network

Send Specifications

Scan to Email

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Scan to SMB

JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)

Paper Handling Specifications

Standard Paper Source(s)

250-sheet cassette plus 50-sheet multipurpose tray5

Optional Paper Source(s)

500-sheet cassette5 (PF-44)

Document Feeder

Duplex Auto Document Feeder 50-sheets5

Paper Output

150 sheets (face down)

Paper Weight

16-34 lb.
(bond, plain paper)

Media Sizes

Letter, Legal, A4, A5, B5, Executive, Statement

Media Types

Plain, Heavy, Recycled, Color, Label (20 sheets, mp tray), Envelope

Envelope Capacity

5 (Multipurpose Tray)

Envelope Types

Com 10, Monarch, DL, C5

Connectivity and Software Specifications

Standard Interface(s)

USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), 802.11 b/g/n Wireless6, Wi-Fi Direct Connection6a

WiFi Access Mode

Infrastructure Mode, WPS Easy Set Up

WiFi Authentication Methods

WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES)

WiFi Encryption Modes

WEP (64/128 bit), TKIP, AES

WPS Easy Setup Support Methods

Push-button mode, PIN code mode

Mobile Functions

Canon PRINT Business7, Apple® AirPrint®8, Mopria Print Service9, Google Cloud Print™10

Network Functions

Print, Scan (SMB, E-mail, FTP), PC Fax

Embedded Web Server (Remote UI)

Yes

Web Browser Support for Remote UI

IE 7.0 or higher, Safari 3.2.1 or higher

Print Protocols

LPD, RAW, WSD-Print (IPv4,IPv6)

TCP/IP Set of Application Services

Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)

Network Management Protocols

SNMPv1 (IPv4,IPv6), SNMPv3 (IPv4, IPv6)

OS Compatibility

Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up

Cable Included

Power Cord, Phone Cable (USB not included)

Bundled Software

Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager

Environmental Specifications

Power Consumption

Approx: 600 W (during operation), 9 W (standby), 2.2 W (energy saver / sleep mode)

Typical Energy Consumption

1.2kWh

General Specifications

Dimensions

15.4(W) x 18.6(D) x 17.0(H)

Unit Weight (without/with cartridge)

40.6 lbs w/o cartridge,
42.3 w/ cartridge

Package Weight

51.6 lbs

Cartridge Type

Cartridge 119 (Yields approximately 2,100 pages),
Cartridge 119II (Yields approximately 6,400 pages) Single Cartridge System
*Yields based on ISO/IEC Standard

Department Counter

No

LCD Display

3.5 Inch, Color Touch LCD

Duty Cycle

Up to 50,000 pages per month

Department ID Management

Yes, up to 300 IDs

Security

IEEE802.1x, SNMPv3, HTTPS, IPSEC, Secure Print (up to 32 jobs), Department ID up to 300 IDs

Languages

English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean

Warranty

1 year limited exchange/carry-in warranty11 (Extended warranty available)