Master Keyed Cable Lock 10mm

Help keep your notebook safe in the office and high-traffic areas by tethering it to a secure surface with the HP Master Keyed Cable Lock 10mm, designed specifically for ultra-thin profile notebooks.

Manufacturer Part Number
T1A63AA
EAN/UPC
0889894467553,889894467553
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Box contents What's in the box: Cable Lock
Two keys
Documentation
Weights Weight: 0.12 kg
Dimensions Minimum dimensions (W x D x H): Length: 183 cm
Diameter: 4.5 mm

Warranty Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)