Pinpoint Precision Stylus X2 works with most popular devices including iPad Pro, iPhone, and most Android tablets and smartphones. It has an adjustable precision tip made of carbon fiber that is designed to improve the overall writing accuracy on various mobile phone and tablets with no worry of damaging their tablets or smartphone screens. Its internal circuitry creates an electromagnetic field around the stylus tip, mimicking the touch of the human finger on the touchscreen, and it even writes accurately over an impressive 120 Degree-wide angle. This stylus is rechargeable and equipped with an auto shut off feature making it user and environmentally friendly.
There is absolutely no Bluetooth pairing or app required. It works with any app, including popular apps such as ZoomNotes, Evernote, Paper by FiftyThree, ProCreate, and many more.
Note:
Weight: 0.04 lb
Thickness: 0.35"
Length- 5.5"
Tip Width: 1.9mm