P1115s Label Printer

Intelligent Industrial Thermal Printers

The Datamax-O'Neil Performance Series is a new, innovative family of printers that was designed to resolve a number of issues customers have been having with thermal printers for many years. The result is a printer family that is the easiest to load, easiest to uses and easiest to integrate of any thermal printers available anywhere. The Performance Series printers offer superior print quality, auto-load capabilities, user-friendly color touchscreen, unparalleled print registration and an industry standard printer language, PCL. PCL is standardized to run on a variety of operating systems, so it is independent of any application software running on a computer. This ensures faster and easier plug-play integration, getting your printer systems up and running sooner. Within the Performance Series is a printer with a near-edge printhead that allows printing on synthetics, tags, self-adhesives and plastics.

Manufacturer Part Number
PAD-00-48000N04
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

physical characteristics
Printhead Technology
» Flat head
» Printhead Pressure adjustment
» Patent Pending Automatic Printhead pressure adjustment.
(increases printhead life) ^
» Printhead cooling fan ^
• Operating temperature
» Operating: 32 ̊F (0 ̊C) to 104 ̊F (40 ̊C)Storage: -4°F (-20°C) to
140°F (60°C)
• Power source
Universal (PFC-compliant) power supply 90-264 VAC; 47-63Hz
• Construction
•Solid Aluminum Die Cast Powder coated Frame, with metal side
opening cover to load media with a large clear media window
• Safety
» Media Cover open warning
• Control Panel
» Graphic 320 x 240 Color touch Screen Display with wallpaper.
• Memory
» 32MB Flash/64MB SDRAM
• Real Time Clock
» Real Time Clock (RTC) with user replaceable 3 year battery
» Paper Low Sensor and Ribbon Low Sensor
» Capable of paper low notification, reducing down time.
• Printer Type
» Direct Thermal (Optional Thermal Transfer)approval list.

integration
Communication Interfaces
» USB 2.0 Device 
Standard
» 10/100 Base-T Ethernet 
Standard
» Wireless Module- 802.11 b/g 
Optional
» Applicator GP I/O & Serial (RS-232C)Port Optional
» USB Host connection 
Optional
• Security Protocols:
WEP WPA WPA2
Modes PSK/Enterprise
Security/
Encryption 64/128 TKIP/RC4 CCMP/AES
Authentication LEAP, EAP-PEAP, EAP-FAST,
EAP-TTLS, EAP-LEAP, IPV4
• Network/Software support:
» DHCP, TCP/IP, UDP, DNS, BOOTP,NTP, SSH
» SNMP Robust MIB
» Embedded Configurator: Resident printer configuration tool
» Embedded Network web pages
» Drivers: Windows® XP, Windows® 7
» Network Management is done with your standard HP Compatible
network management tools. Works with HP Openview®, Tivoli®
and others.
• Apple
» Works in MACBook Pro® with the HP Laserjet® Series
PCL4/5 driver
» SAP ® ready.

accessories
External rewinder
Media Catch tray*

barcodes/fonts/graphics
Bar Codes
» Aztec, Codabar, Code 128 Autoswitch, Code
128 Code Set A, Code 128 Code Set B,
Code 128 Code Set C, Code 3 of 9, Code 93,
DataMatrix, EAN-13, EAN-8, Extended Code 3
of 9, FIM, GS1 Databar (RSS), GS1-128(UCC/
EAN Code 128), HIBC, Interleaved 2 of 5 with
a module 10 checksum, & shipping bearer
bars, MicroPDF417, PDF-417, Planet, Plessey,
Postnet, QR Code – Auto format, Telepen,
UPC-A, UPC-E, UPS MaxiCode
• Fonts
» 50 Standard resident Scalable fonts: Albertus
Medium, Albertus Extra Bold, Antique Olive,
Antique Olive Italic, Antique Olive Bold, Arial,
Arial Italic, Arial Bold, Arial Bold Italic, Clarendon
Condensed Bold, Coronet, Courier, Courier Italic,
Courier Bold, Courier Bold Italic, Garamond
Antiqua, Garamond Kursiv, Garamond Halbfett,
Garamond Kursiv Halbfett, Letter Gothic, Letter
Gothic Italic, Letter Gothic Bold, Marigold, CG
Omega, CG Omega Italic, CG Omega Bold,
CG Omega Bold Italic, CG Times, CG Times
Italic, CG Times Bold, CG Times Bold Italic,
CG Triumvirate Bold, CG Triumvirate Bold
Condensed, Times New Roman, Times New
Roman Italic, Times New Roman Bold, Times
New Roman Bold Italic, Univers Medium,
Univers Medium Italic, Univers Bold, Univers
Bold Italic, Univers Condensed Medium,
Univers Condensed Medium Italic, Univers
Condensed Bold, Univers Condensed Bold
Italic, Symbol, Wingdings, OCR-B, OCR-A
• Downloadable Font Types
» True-Type, PCL Bitmap (300 dpi), or (600 psi
on the p1115s)
• PCL Macros
» Multiple PCL Macros can be store in flash.
» Overlay Macros can be used and store in flash.
• Graphics
» Full support of PCL5e and GL/2 graphics
capability is provided. (Support of various host
based file formats such as PCX, BMP are not
part of the PCL5e standard but are supported
and converted by standard applications)
Industry standard printer language HP PJL, HP
PCL 5e, HP GL/2 and HP XL, printer languages
with auto language select in addition to
extensions for barcode. Also provides standard
bi-directional communications capabilities.

warranty
Printer*: 1 year (including platen roller and
installed options)
• 
Printhead*: 1 year or 1,000,000 inches
whichever comes first
• 
Contact sales representative for extended
warranty options
*when used with approved supplies

media supply

Roll-fed, die-cut, continuous labels: perforated
or continuous tag/ticket stock 8in/203mm roll
max diameter on 3in/76mm core).
Fan fold stock accepted.
• Media thickness range:
» 0.0025" - 0.01" (0.0635mm - 0.254mm)
• Top-Of-Form Sensor/Media Sensing
Double Sided Adjustable position for label gap, 
notch and reflective black mark on 
bottom or top of form.
• Label backfeed:
» For use with optional cutter & Peel and Present.
• Ribbon
» Core: 1.0 " (25.4mm)
» Length: 1968' (600m)
» Coated side in and coated side out
• Reference model above for width.

options
Thermal Transfer
• Internal Powered Rewind with adjustable tension.
• Peel & Present*
• Cutter*
• Cutter Tray*
• Audio Alarm
• 1” or 1.5” Media Hub Adapters**
• Expanded 64MB Flash Memory

agency approval
CE, UL, C/UL, UL Mexico CoC and other
approvals.
Contact sales representative for the most current
approval list.