Heavy Duty Universal Projector Mount to Support up to 125 lb

The PBM-UNI is a Heavy Duty Universal Projector Mount for projectors weighing up to 125 lb./56.8 kg

It can be secured to a single wood stud, standard 1.5 inch NPT pipe, or directly to the ceiling. Can be attached to optional adjustable suspension adapters for a faster and easier installation.

The slotted base with adjustable legs reach wider mounting points. There are 15 degrees of rotation adjustments if secured to the ceiling, or 360-degree rotation when used with NPT pipe, +/- 6 degrees tilt and +/- 3 degrees roll with positive locking of set angles.

Manufacturer Part Number
PBM-UNI
EAN/UPC
0829973827069,829973827069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Shipping Weight: 19.68 lb.| 8.9 kg
Weight Capacity per Mount: 125 lb.| 56.8 kg
Number of Mounts: 1
Total Weight Capacity: 125 lb.| 56.8 kg
Width: 27.52 in.| 699 mm
Height: 4.88 in.| 124 mm
Depth: 27.27 in.| 693 mm
Pitch: +6.00° / -6.00°
Roll: +3.00° / -3.00°
Yaw: +360.00° / -360.00°
DIM Sizes: 6.00 in. (wide) x 15.00 in. (high) x 20.00 in. (deep) | 152 mm x 381 mm x 508 mm
UPC: 829973827069