WorkForce Pro WF-M5694 Multifunction Monochrome Printer

The lowest cost multifunction monochrome printer in its class.

The WorkForce Pro WF-M5694 multifunction monochrome printer provides the lowest-cost monochrome printing in its class. Designed for small workgroups, it requires little intervention, with a 10,000-page cartridge yield, 580-sheet maximum paper capacity and 45,000 page monthly duty cycle. Professional-quality documents can be printed at fast speeds — 20 ISO ppm (black). The device supports auto 2-sided printing, copying, scanning and faxing. Network setup and security features provide seamless integration and administration into wired and wireless environments, via Universal drivers, PCL and PostScript. Powered by PrecisionCore printing technology, the WF-M5694 delivers Performance Beyond Laser.

Manufacturer Part Number
C11CE37201
EAN/UPC
0010343927476,010343927476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: PrecisionCore 4S printhead single black inkjet

Minimum Ink Droplet Size: 3 droplet sizes, as small as 6.1 picoliters

Maximum Print Resolution: 1200 x 2400 optimized dpi

ISO Print Speed: Black: 20 ppm

2-Sided ISO Print Speed: Black 11 ISO ppm

Copy

ISO Copy Speed: Black: 19 ISO cpm

Copy Quality: Color / Black-and-White: Standard / Best

Copy Quantity: 1 – 999 (PC-free)

Maximum Copy Size: 8.5" x 14" (PC-free)

Copy Features:

  • Auto 2-sided
  • Preview
  • Resize
  • ID Copy
  • Collate
  • Adjustable Copy Density
  • Remove Punched Holes
  • Remove Shadows

Scan

Scanner Type: Color flatbed/Auto 2-sided ADF

Photoelectric Device: Color CIS line sensor

Optical Resolution: 2400 dpi

Hardware Resolution: 1200 x 2400 dpi

Maximum Resolution: 9600 x 9600 dpi interpolated

Scanner Bit Depth: 48-bit color input / 24-bit color output

Features: Scan to PC via Document Capture Pro, Scan to Cloud8 (including email), Memory Device, Password Protected PDFs

Fax

Fax Settings: Black-and-white and color

Fax Speed: 33.6 Kbps — as fast as 3 sec per page

Memory: Up to 550 pages

Speed Dials: 200 (max.)

PC Fax: Supported

Paper Handling

Paper Support: Auto Duplex Printing

PC-Free Paper Support:

  • Plain (Letter, Legal, A4)
  • Photo (Letter, A4, 8" x 10", 5" x 7", 4" x 6")

Automatic Document Feeder: 35 sheets

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A4, A6, half letter, executive, user definable (3.5" – 47.2" in length)

Maximum Paper Size: 8.5" x 47.2

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Epson Presentation Paper Matte
  • Epson Premium Presentation Paper Matte
  • Epson Premium Presentation Paper Matte Double-sided
  • Epson Premium Photo Paper Glossy
  • Epson Ultra Premium Photo Paper Glossy
  • Epson Premium Photo Paper Semi-glosss

Envelope Types:

  • No. 10
  • Plain paper
  • Bond paper
  • Air mail

Input Paper Capacity:

  • 250 sheets plain paper (250 sheets plain paper x 1 tray)
  • Rear feed: 80 sheets
  • 580 sheets total with optional 250-sheet paper tray
  • 10 envelopes

Ink

Ink Type: DURABrite Ultra pigment ink (smudge, fade and water resistant)

Ink Palette: Black

Ink Configuration: 1 individual ink cartridges

Fade Resistance / Print Longevity: Up to 118 years13

Replacement Ink: 792XL High-capacity Black
Printer is designed for use with Epson cartridges only, not third-party cartridges or ink

Connectivity

Standard Connectivity:

  • USB 2.0
  • Wireless LAN IEEE (802.11 b/g/n)5
  • Wired Ethernet (1000 Base-T/100 Base-TX/10 Base-T) Wi-Fi Direct5

Network Management Protocols: SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD

WLAN Security: WEP 64 Bit, WEP 128 Bit, WPA PSK (AES)

General

Operating Systems:

  • Windows® 10 (32-bit, 64-bit)
  • Windows 8.x (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP® SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Windows Server® 2012 R28
  • Windows Server 20129
  • Windows Server 2008 R29
  • Windows Server 20089
  • Windows Server 2003 R29
  • Windows Server 20039
  • Mac OS®X 10.5.8 – 10.11.x10

Display: 4.3" color touchscreen

Printer Language: Epson ESC/P®-R, PCL 5 emulation7, PCL 6 emulation7, PostScript 3

Temperature:

  • Operating: 50° to 95° F (10° to 35° C)
  • Storage: 4° to 104° F (-20° to 40° C)

Humidity:

  • Operating: 20 – 80% RH
  • Storage: 5 – 85% RH (no condensation)

Sound Level: Power 6.5 B(A)
Pressure 51 dB(A)

Rated Voltage: AC 100 – 240V Universal (Automatic)

Rated Frequency: 50 – 60 Hz

Rated Current: 0.8A – 0.4A

Power Consumption:

  • Approx. 22 W ISO 24712 (Standalone copy printing)
  • Approx. 8.9 W (Ready)
  • Approx. 2.6 W (Sleep)
  • Approx. 0.4 W (Power off) ENERGY STAR® qualified

Safety Approvals: Safety standards UL60950, CSA C22.2 No. 60950 EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B

Telecom Regulations: FCC Part 68 (U.S.A.), IC/CS03 (Canada)

Dimensions:

  • Printing: 18.1" x 25.8" x 15.1" (W x D x H)
  • Storage: 18.1" x 16.6" x 13.5" (W x D x H)

Weight: 31 lb

Software Included: Epson printer driver, PCL 5 driver emulation7, PCL 6 driver emulation7, PostScript 312

Country of Origin: Indonesia