Designer Series Universal Ultra Slim Articulating Wall Mount

One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Universal Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. The SUA761PU is built to hold medium to larger displays firmly in any position – landscape or portrait – while still offering an ultra-low profile. An innovative I-shaped adaptor plate makes it easy to access the back of the display, keeping hardware hidden, and features internal cable management, providing a clean, professional look that transitions smoothly from the wall to the display. With a gloss black finish, the SUA761PU matches any décor.

Manufacturer Part Number
SUA761PU
EAN/UPC
0735029306399,735029306399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Minimum to Maximum Screen Size:: 37" to 65"
  • VESA Pattern:: 200x100,200,300x200,300,400 x 200,400x300,400,600x400
  • Mounting Pattern:: 600 x 400mm (23.62 x 15.75")
  • Weight Capacity:: 80lb (36kg)
  • Color:: Black
  • Finish:: High Gloss
  • Security Features:: Non-Security Hardware
  • Tilt:: +5/-15
  • Swivel Yaw:: +/-90
  • Roll:: +/-5
  • Increlock Increments:: N/a
  • Distance from Ceiling:: N/a" (N/amm)
  • Distance from Wall:: 1.85 - 24.85" (47 - 631mm)
  • Product Dimensions:: 24.37 x 16.94 x 1.85-24.85" (619 x 430 x 47-631mm)
  • Ship Dimensions:: 23.75 x 4 x 41" (603.3 x 101.6 x 1,041.4mm)
  • Shipping Weight:: 24.69lb (0kg)
  • UPC Code:: 735029306399