One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Universal Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. The SUA747PU is built to hold displays firmly in any position – landscape or portrait – while still offering an ultra-low profile. An innovative I-shaped adaptor plate makes it easy to access the back of the display, keeping hardware hidden, and features internal cable management, providing a clean, professional look that transitions smoothly from the wall to the display. With a gloss black finish, the SUA747PU matches any décor.
Note:
Minimum to Maximum Screen Size:: 32" to 50"
VESA Pattern:: 200 x 100, 200, 300 x 200, 300, 400 x 200, 400 x 300, 400
Mounting Pattern:: 400 x 400mm (15.75 x 15.75")
Weight Capacity:: 60lb (27kg)
Color:: Black
Finish:: High Gloss
Security Features:: Non-Security Hardware
Tilt:: +5/-15
Swivel Yaw:: +/-90
Roll:: +/-5
Increlock Increments:: N/a
Distance from Ceiling:: N/a" (N/amm)
Distance from Wall:: 1.85 - 24.85" (47 - 631mm)
Product Dimensions:: 16.94x20.25x1.85-24.85" (430x514x47x631mm)
Ship Dimensions:: 19.5 x 3.25 x 21.25" (495.3 x 82.6 x 539.8mm)
Shipping Weight:: 15.33lb (0kg)
UPC Code:: 735029306382