DT317BT Tablet

DT317BT

Ruggedized Tablet for High Performance Mobile Computing

Manufacturer Part Number
317BT-10P12
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Atom™ Quad Core, 1.33GHz (up to 2.16GHz)

RAM

2GB

Storage

64GB

Operating System

Microsoft® Windows® 8.1 Pro Industry or Windows® 10 IoT Enterprise

Display

7” LED-backlight screen with capacitive touch

Display Resolution

1280 x 800

Control Switch and Button

1 power button and 1 trigger button

Indicator

1 power/ battery status LED

Speaker

Built-in speaker

NETWORK INTERFACE

WLAN

Wi-Fi 802.11a/b/g/n

Bluetooth

Bluetooth 4.0 HS

I/O PORTS

USB Port

1 USB 2.0

Headphone-out

1

DC-in

1

MECHANICAL AND ENVIRONMENTAL

AC/DC Adapter

Input: 100 – 240V AC; Output: 5V DC, 3A

Battery Pack

Replaceable rechargeable Li-ion battery, 3.7V, 4000mAh

Enclosure

ABS + PC plastics

Dimensions (H x W x D)

5.24 x 8.75 x 0.7 in/ 133 x 210 x 18 mm

Weight

1.1 lbs/ 0.5 kg

Regulatory

FCC Class B, CE, RoHS compliant

Temperature

Operation: 0°C – 40°C; Storage: -20°C – 60°C

Humidity

0% – 90% non-condensing

MAJOR OPTIONS SPECS

MSR

Triple track readers (ISO TK1, 2 & 3), JIS & AAMVA compliant