DT317BT
Ruggedized Tablet for High Performance Mobile Computing
Note:
SYSTEM
CPU
Intel® Atom™ Quad Core, 1.33GHz (up to 2.16GHz)
RAM
2GB
Storage
64GB
Operating System
Microsoft® Windows® 8.1 Pro Industry or Windows® 10 IoT Enterprise
Display
7” LED-backlight screen with capacitive touch
Display Resolution
1280 x 800
Control Switch and Button
1 power button and 1 trigger button
Indicator
1 power/ battery status LED
Speaker
Built-in speaker
NETWORK INTERFACE
WLAN
Wi-Fi 802.11a/b/g/n
Bluetooth
Bluetooth 4.0 HS
I/O PORTS
USB Port
1 USB 2.0
Headphone-out
1
DC-in
1
MECHANICAL AND ENVIRONMENTAL
AC/DC Adapter
Input: 100 – 240V AC; Output: 5V DC, 3A
Battery Pack
Replaceable rechargeable Li-ion battery, 3.7V, 4000mAh
Enclosure
ABS + PC plastics
Dimensions (H x W x D)
5.24 x 8.75 x 0.7 in/ 133 x 210 x 18 mm
Weight
1.1 lbs/ 0.5 kg
Regulatory
FCC Class B, CE, RoHS compliant
Temperature
Operation: 0°C – 40°C; Storage: -20°C – 60°C
Humidity
0% – 90% non-condensing
MAJOR OPTIONS SPECS
MSR
Triple track readers (ISO TK1, 2 & 3), JIS & AAMVA compliant