Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SYSTEM
- CPU
- Intel® Atom™ Quad Core, 1.33GHz (up to 2.16GHz)
- RAM
- 2GB
- Storage
- 64GB
- Operating System
- Microsoft® Windows® 8.1 Pro Industry or Windows® 10 IoT Enterprise
- Display
- 7” LED-backlight screen with capacitive touch
- Display Resolution
- 1280 x 800
- Control Switch and Button
- 1 power button and 1 trigger button
- Indicator
- 1 power/ battery status LED
- Speaker
- Built-in speaker
NETWORK INTERFACE - WLAN
- Wi-Fi 802.11a/b/g/n
- Bluetooth
- Bluetooth 4.0 HS
I/O PORTS - USB Port
- 1 USB 2.0
- Headphone-out
- 1
- DC-in
- 1
MECHANICAL AND ENVIRONMENTAL - AC/DC Adapter
- Input: 100 – 240V AC; Output: 5V DC, 3A
- Battery Pack
- Replaceable rechargeable Li-ion battery, 3.7V, 4000mAh
- Enclosure
- ABS + PC plastics
- Dimensions (H x W x D)
- 5.24 x 8.75 x 0.7 in/ 133 x 210 x 18 mm
- Weight
- 1.1 lbs/ 0.5 kg
- Regulatory
- FCC Class B, CE, RoHS compliant
- Temperature
- Operation: 0°C – 40°C; Storage: -20°C – 60°C
- Humidity
- 0% – 90% non-condensing
MAJOR OPTIONS SPECS - MSR
- Triple track readers (ISO TK1, 2 & 3), JIS & AAMVA compliant
- BARCODE SCANNER
- 2D barcode scanner; reads both 1D and 2D barcodes, extremely durable, integrated for reliable operation (SE4710)
- RFID READER
- HF/RFID 13.56MHz reader (ISO 15693 and 14443 A/B compliant)