Wireless Dura-Duo Keyboard & Mouse Combo

SIIG’s Wireless Dura-Duo Keyboard & Mouse Combo is designed to provide durability and efficiency with wireless operating range supported up to 33ft for both keyboard and mouse. Spill-proof keyboard with sealed membrane featured to resist liquid spills offering peace of mind. Weighted metal panel is integrated to the bottom of the keyboard provides durability and extra stability on different work surfaces. 12 function keys allow instant access to applications such as internet, e-mail and multimedia control. The 4-button scrolling optical mouse with 3-level adjustable resolution supports smooth and precise movement. This wireless multimedia keyboard and mouse duo is built to last and enables greater operating flexibility by a reliable, long-range wireless connection.

Manufacturer Part Number
JK-WR0K12-S1
EAN/UPC
0662774023991,662774023991
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Information:

Manufacturer: SIIG, Inc.
Manufacturer Part Number: JK-WR0K12-S1
Manufacturer Website Address: www.siig.com
Brand Name: SIIG
Product Line:
Product Series:
Product Model:

Product Name: Wireless Dura-Duo Keyboard & Mouse Combo
Marketing Information: SIIG’s Wireless Dura-Duo Keyboard & Mouse Combo is designed to provide durability and efficiency with wireless operating range supported up to 33ft for both keyboard and mouse. Spill-proof keyboard with sealed membrane featured to resist liquid spills offering peace of mind. Weighted metal panel is integrated to the bottom of the keyboard provides durability and extra stability on different work surfaces. 12 function keys allow instant access to applications such as internet, e-mail and multimedia control. The 4-button scrolling optical mouse with 3-level adjustable resolution supports smooth and precise movement. This wireless multimedia keyboard and mouse duo is built to last and enables greater operating flexibility by a reliable, long-range wireless connection.
Packaged Quantity: 1
Package Type: Retail
Product Type: Keyboard & Mouse
Keyboard/Keypad:

Keyboard/Keypad Type: USB wireless multimedia keyboard
Keyswitch Technology: Membrane
Keyboard/Keypad Connectivity Technology: Wireless
Keyboard/Keypad Wireless Technology: 2.4GHz RF
Keyboard/Keypad Cable Length:

Keyboard/Keypad Wireless Operating Distance: up to 33ft
Keyboard/Keypad Features: 104-keys
QWERTY keyboard layout
12 multimedia function keys
Spill-proof membrane key switch
Number of Keys: 104
Hot Keys: 12 hot keys (for internet, e-mail and multimedia control)
Keys Layout: QWERTY
Localization: English (US)
Pointing Device:

Pointing Device Type: USB wireless 4D gaming-like mouse
Pointing Device Connectivity Technology: Wireless
Pointing Device Wireless Technology: 2.4GHz RF
Pointing Device Cable Length:

Pointing Device Wireless Operating Distance: up to 33ft
Movement Detection: Optical
Movement Resolution: 1600 / 1200 / 800 (DPI)
Number of Total Buttons: 4-button
Number of Programmable Buttons:

Number of Scrollers: 1
Scroller Type: Scroll wheel
Design:

Interfaces/Ports:

Keyboard/Keypad Host Interface: USB
Pointing Device Host Interface: USB
Battery Information:

Battery Size Support: Keyboard: 2 x AAA
Mouse: 2 x AAA
Physical Characteristics:

Color: Black
Keyboard/Keypad Color: Black
Pointing Device Color: Black
Dimensions: Keyboard: 17.32" (W) x 1.38" (H) x 5.39" (D)
Mouse: 4.29" (W) x 1.49" (H) x 2.83" (D)
Weight (Approximate): Keyboard: 1.86lbs (without batteries)
Mouse: 0.15lbs (without batteries)
Environmental Conditions:

Operating Temperature: -4° to 122° F (-20° C to 50° C)
Storage Temperature: -4° to 149° F (-20° C to 65° C)
Operating Humdity: 10% to 90% RH
Storage Humidity: 10% to 90% RH
Miscellaneous:

Package Contents: ˙Wireless Multimedia Keyboard
˙Wireless Optical Mouse
˙USB Wireless Receiver
˙4x AAA Batteries
˙User Reference Guide
Additional Information: ˙104-key QWERTY keyboard layout with 12 function keys allows easy and quick access to media control, web and email
˙Spill-proof membrane key switch provides a smooth and tactile typing experience typists prefer
˙Keyboard comes with weighted metal bottom panel for durability and extra stability when used on different desktop surfaces
˙4-button scrolling optical mouse with 3-level adjustable optical resolution (1600/1200/800 DPI) supports smooth precise movement and built-in USB wireless receiver storage compartment offers easy storage and portability
˙Ultra compact USB 2.4GHz Nano wireless receiver allows up to 33ft (10 meters) wireless range for both keyboard and mouse
˙Automatic power saving mode with extra low standby power consumption dramatically prolongs battery life of both keyboard and mouse

System Requirements: Windows® or Mac® system with an available USB port (USB 2.0 recommended)
Platform: PC
Recycled:

Recycled Content:

Post-consumer-waste%:

Assembly Required: No
Green Compliance: Yes
Green Compliance Certificate/Authority: RoHS
Country of Origin: China
Warranty:

Standard Warranty: 3 years limited