USB 3.1 Multi-Task HDMI Adapter - Type-C

SIIG’s USB 3.1 Multi-Task HDMI Adapter - Type-C expands a single USB C-port from your MacBook® or ChromebookTM to multiple outputs with HDMI, USB data and USB power delivery charging connections. It lets you connect your MacBook or Chromebook laptop with USB-C port (DisplayPort signal) to a HDMI display or TV. Full-HD 1080p resolution is supported to bring you crystal clear picture quality. An USB 3.1 Type-A port is handily available for connecting USB powered devices such as mobile phones, mp3 player, flash drive or digital camera. And you can also charge your notebook via the USB-PD Type-C port to keep your computer fully powered. This plug-n-play multi-task adapter is super user-friendly, no external power adapter or driver installation is required. Compact and lightweight makes it easy to travel with, great for business, home office or student.

Manufacturer Part Number
JU-H30512-S1
EAN/UPC
0662774025575,662774025575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Data transfer rate: Up to 5Gb/s (USB 3.1 Gen 1)
  • Connectors:
    • 1x 24-pin USB Type-C, Input, Male
    • 1x, 24-pin, USB Type-C, Charging, Female
    • 1x, 19-pin HDMI, Type-A, Female
    • 1x, 9-pin, USB 3.1 Gen 1, Type-A, Data, Female
  • Resolution: 1080p (Full-HD)
  • Power:
    • USB Type-A: 5V/900mA
    • USB Type-C charging port: 14.5V to 20V
  • Dimensions: 11.4" (W) x 3.22" (H) x 0.57" (D)
  • Weight: 0.13 lbs
  • Color: White and gray
  • Embedded USB cable length: 0.59ft (18cm)
  • Environmental conditions:
    • Operating temperature: 32° to 104° F
    • Storage temperature: -4° to 140° F
    • Operating humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 1 year limited
  • Country of origin: China

- See more at: http://www.siig.com/usb-3-1-multi-task-hdmi-adapter-type-c.html#sthash.wkjHhaZS.dpuf