Big security. Small footprint.
Compact and space-saving desktops with flexibility for dual orientation, expandability options and multiple display support.
Note:
Processor
Intel® Core™ i5-6500 Processor (Quad Core, 6MB, 4T, 3.2GHz, 65W)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Productivity Software
Microsoft Office Trial
Display
Display Not Included
Memory2
8GB (1x8GB) 1600MHz DDR3L Memory
Hard Drive
500GB 3.5inch Serial ATA (7,200 Rpm) Hard Drive
Video Card
Intel® Integrated Graphics
Optical Drive
8x DVD+/-RW 9.5mm Optical Disk Drive
Digitally Delivered Software
-- Select --
Warranty
3 Yr Onsite Service
Ports
4-USB 3.0 (2 front/2 rear)
4 – USB 2.0 (2 front/2 rear)
Internal USB 2.0
RJ-45; 1 Serial
Display Port 1.2
HDMI 1.4
2 PS/2; 1 UAJ, 1 Line-out
VGA (optional)
Slots
Optional optical disc drives
SD media card reader
Minitower (MT):
1 full height PCIe x16
3 full height PCIe x1
Small Form Factor (SFF):
1 half height PCIe x16
1 half height PCIe x1
Chassis
Minitower (MT):
1 internal 8.8cm (3.5)
2 internal 6.3cm (2.5)
1 external 13.3cm (5.25)
Small Form Factor (SFF):
1 internal 8.8cm (3.5)
1 internal 6.3cm (2.5)
Dimensions
Mini Tower (MT):
Height: 35.02cm (13.8”) x Width: 15.49 cm (6.1”) x Depth: 27.43 cm (10.8”)
Weight: 8kg (17.62lbs)
Small Form Factor (SFF):
Height: 28.96 cm (11.4”) x Width: 29.21 cm (11.5”) x Depth: 9.14 cm (3.6”)
Weight: 4.48kg (10.7lbs)
Keyboard
Dell Entry Keyboard KB216 Black ( English)
Mouse
Dell USB Laser 6-Button Mouse
Power
Minitower (MT):
Standard 240W PSU Active PFC
240W up to 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
240W up to 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Small Form Factor (SFF):
Standard 180W PSU Active PFC
180W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
180W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Regulatory
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment