All of the performance. None of the compromise.
OptiPlex 7040 offers ultimate desktop performance with enterprise-class management and security in new, energyefficient compact designs- Mini Tower, Small Form Factor and Micro Form Factor.
Available with up to 6th Gen Intel® Core™ i7 Processors, Intel® HD graphics, and Intel® vPro systems management, OptiPlex 7040 enables increased power and productivity without sacrificing space-savings.
Note:
Processor
Intel® Core™ i5-6500 Processor (Quad Core, 6MB, 4T, 3.2GHz, 65W)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Productivity Software
Microsoft Office Trial
Display
Display Not Included
Memory2
8GB (2x4G) 2133MHz DDR4 Memory
Hard Drive
M.2 128GB SATA Solid State Drive
Video Card
Intel® Integrated Graphics
Optical Drive
8x DVD+/-RW 9.5mm Optical Disk Drive
Digitally Delivered Software
-- Select --
Warranty
3 Yr Onsite Service
Ports
USB 3.0 – 6 (2 front/4 rear)
USB 2.0 – 4 (2 front/2 rear - 1 front with PowerShare)
Internal USB 2.0 – 1
RJ-45 – 1
Serial – 1
Display Port 1.2 – 2
HDMI – 1
UAJ – 1
Line-out – 1
VGA (optional) - 1
Slots
1 full height PCIe x16
1 full height PCIe x16 (wired x 4)
1 full height PCIe x1
1 full height PCI
1 M.2 (22x80mm)
Small Form Factor (SFF)
1 half height PCIe x16
1 half height PCIe x4
1 M.2 (22x80mm)
Chassis
Minitower (MT)
1 internal 3.5” HDD (convertible to 5.25” ODD)
2 internal 2.5” HDD1 external slim ODD
Small Form Factor (SFF)
1 internal 3.5” HDD (convertible to 2 2.5” HDD)
1 external slim ODD
Dimensions
Minitower (MT)
Height: 35 mm (13.8") x Width: 15.4 mm (6.1") x Depth: 27.4 mm (10.8")Weight: 8 Kg (17.62 lbs)
Small Form Factor (SFF)
Height: 29 mm (11.4") x Width: 29.2 mm (11.5") x Depth: 9.26 mm (3.6")Weight: 4.48 Kg (10.7 lbs)
Keyboard
Dell Entry Keyboard KB216 Black ( English)
Mouse
Dell USB Laser 6-Button Mouse
Power
Minitower (MT)
Standard 240W PSU
Active PFC
240W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
240W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Small Form Factor (SFF)
Standard 180W PSU
Active PFC
180W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
180W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC
Regulatory
Environmental Standards (eco-labels): ENERGY STAR 6.0 qualified, EPEAT Registered9, CEL, WEEE, Japan Energy Law, South Korea E-standby, South Korea Eco-label, EU RoHS, China RoHS BFR/CFR/PVC Free configuration10 available in select regions. Please see your local representative or dell.com for specific details.
Dell Regulatory Compliance Home Page
Product Safety, EMC and Environmental
Datasheets Dell and the Environment