OptiPlex 7040 Desktop Computer

All of the performance. None of the compromise.

OptiPlex 7040 offers ultimate desktop performance with enterprise-class management and security in new, energy efficient compact designs- Mini Tower, Small Form Factor and
Micro Form Factor.

Manufacturer Part Number
N004O7040MFFNZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel® Core™ i5-6500T Processor (Quad Core, 6MB, 4T, 2.5GHz, 35W)

Operating System

Windows 7 Professional English 64bit (Includes Windows 10 Pro License)

Productivity Software

Microsoft Office Trial

Display

Display Not Included

Memory

8GB (1x8G) 2133MHz DDR4 Memory

Hard Drive

500GB 2.5inch Serial ATA (7,200 Rpm) Hard Drive

Digitally Delivered Software

-- Select --

Keyboard

Dell Entry Keyboard KB216 Black ( English)

Mouse

Dell USB Laser 6-Button Mouse

Warranty

3 Yr Onsite Service