Small, secure and simply managed.
Ultracompact, energy efficient desktop with versatile deployment and custom mounting options.
Note:
Processor
Intel® Core™ i5-6500T Processor (Quad Core, 6MB, 4T, 2.5GHz, 35W)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Productivity Software
Microsoft Office Trial
Display
Display Not Included
Memory2
4GB (1x4G) 1600MHz DDR3L Memory
Hard Drive
500GB 2.5inch Serial ATA (7,200 Rpm) Hard Drive
Digitally Delivered Software
-- Select --
Warranty
3 Yr Onsite Service
Ports
6 – USB 3.0 (2 front/4 rear)
4 – USB 2.0 (2 front/2 rear)
Internal USB 2.0
RJ-45; 1 Serial
Display Port 1.2
HDMI 1.4
2 PS/2
UAJ, 1 Line-out
VGA (optional)
Slots
Optional optical disc drives
1 M.2 (22x30mm)
Chassis
1 internal 2.5”
Dimensions
Height: 8.2mm (7.2”) x 17.8mm (7.0”) x 3.6mm (1.4”)
Weight: 1.41kg (3.12lbs)
Keyboard
Dell Entry Keyboard KB216 Black ( English)
Mouse
Dell USB Laser 6-Button Mouse
Power
65W external adapter, 87% minimum average efficiency
Regulatory
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment