Small, secure and simply managed.
Ultracompact, energy efficient desktop with versatile deployment and custom mounting options.
Note:
Processor
Intel Core i3-6100T Processor (Dual Core, 3MB, 4T, 3.2GHz, 35W)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Productivity Software
Microsoft Office Trial
Display
Display Not Included
Memory
4GB (1x4G) 1600MHz DDR3L Memory
Hard Drive
500GB 2.5inch Serial ATA (7,200 Rpm) Hard Drive
Digitally Delivered Software
-- Select --
Keyboard
Dell Entry Keyboard KB216 Black ( English)
Mouse
Dell USB Laser 6-Button Mouse
Warranty
3 Yr Onsite Service
Power
65W external adapter, 87% minimum average efficiency
Ports
6 – USB 3.0 (2 front/4 rear)
4 – USB 2.0 (2 front/2 rear)
Internal USB 2.0
RJ-45; 1 Serial
Display Port 1.2
HDMI 1.4
2 PS/2
UAJ, 1 Line-out
VGA (optional)
Slots
Optional optical disc drives
1 M.2 (22x30mm)
Chassis
1 internal 2.5”
Dimensions
Height: 8.2mm (7.2”) x 17.8mm (7.0”) x 3.6mm (1.4”)
Weight: 1.41kg (3.12lbs)