4K Ultra HD 8x9 Matrix for HDMI w/ HDCP 2.2, HDBaseT and POH

The Gefen 4K Ultra HD 8x9 Matrix for HDMI w/ HDCP 2.2, HDBaseT 2.0, and POH routes eight 4K sources to any combination of nine 4K displays. It features eight HDMI inputs, one HDMI output for local viewing/monitoring, and eight HDBaseT™ 2.0 outputs. The HDBaseT™ 2.0 outputs extend AV and controls up to 100m at 4K to eight receivers installed at remote viewing locations. Gefen’s implementation of the new HDBaseT 2.0 Colligo™ platform ensures an even more robust and resilient connection than the industry standard HDBaseT™. Resolutions up to 4K Cinema-DCI (4096 x 2160 at 24 or 30 Hz 4:4:4) and 4K Ultra HD (3860 x 2160 at 60 Hz, 4:2:0 or 30Hz 4:4:4) are supported. This product is compliant with the latest HDCP 2.2 protocol as well as the legacy HDCP 1.4. The Gefen 8x9 Matrix also supports 1080p Full HD, 1920 x 1200 (WUXGA), 3DTV, and Deep Color (up to 1080p resolution). Multichannel digital audio including 7.1 channels of LPCM and HBR (High Bit Rate) digital audio formats such as Dolby Atmos®, Dolby® TrueHD, DTS:X™, and DTS-HD Master Audio™ are also passed through. HDBaseT™ extension between the matrix and the eight included receivers supports HDMI, 2-way IR, RS-232, and Ethernet. IR from viewing locations to the sources can be routed independent from video if need be. POH (Power Over HDBaseT™) technology provides power to the receiver units and other POH-class-compliant devices, using the same CAT-5 cable that extends the HDMI and control signals. The Gefen Syner-G™ software’s Discovery and Show-Me features simplify initial IP configuration. This matrix can be controlled via front panel buttons, a handheld IR remote, electrical IR, RS-232, Telnet, UDP, and Gefen’s intuitive and user-friendly web server interface. An easy-to-read, super-bright OLED front panel display indicates routing status and IP settings. The matrix comes in a rack-mountable enclosure with detachable rack-ears for shelf-top placement. Low profile, surface-mountable Receiver units fit in tight places and accommodate Gefen locking HDMI cables for secure connections.

Manufacturer Part Number
GEF-UHD-89-HBT2
EAN/UPC
0888814402001,888814402001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications *



  • Maximum Pixel Clock: 300 MHz
  • Matrix:
    • HDMI Input Connectors: (8) Type A 19-pin female, locking
    • HDMI Output Connector: (1) Type A 19-pin female, locking
    • HDBaseT™ 2.0 POH Output Connectors: (8) RJ-45
    • RS-232 serial port - control: (1) DB-9, female
    • RS-232 serial port - extension: (8) 3.5mm mini-stereo jack
    • IR In/Ext Ports - extension: (9) 3.5mm mini-stereo jack
    • IR In/Ext Port - control: (1) 3.5mm mini-stereo jack
    • IR Out Ports - extension: (9) 3.5mm mini-mono jack
    • Ethernet Port - IP Control & extension: (1) RJ-45
    • AC Power Inlet: (1) IEC type
    • IR Extender type: EXT-RMT-EXTIRN (not included)
    • IR Sensor: (1), located on front panel
    • Display: OLED, 2 rows, 20 characters per row
    • Power Button/Indicator: (1) tact-type, bi-color blue/orange backlight
    • Control Buttons/Indicators: (7) tact-type, blue backlight
    • Power Supply: 100V to 240V AC
    • Rack mounting requirements: Standard 19" rack, 2U high
    • Dimensions (excluding rack ears and connectors, W x H x D):
        17.25" x 3.5" x 15.75" (440mm x 89mm x 400mm)
    • Net Unit Weight: 22 lbs. (10.0 kg)


  • Receiver:
    • HDMI Output Connector: (1) Type A 19-pin female, locking
    • HDBaseT™ 2.0 POH Input Connector: (1) RJ-45
    • RS-232 serial port - extension: (1) 3.5mm mini-stereo jack
    • IR In/Ext Port - extension: (1) 3.5mm mini-stereo jack
    • IR Out Port - extension: (1) 3.5mm mini-mono jack
    • Ethernet Port - extension: (1) RJ-45
    • IR Extender type: EXT-RMT-EXTIRN (not included)
    • Dimensions (excluding brackets and connectors, W x H x D):
        3.50" x 0.65" x 5.65" (88mm x 16mm x 143mm)
    • Net Unit Weight: 0.6 lbs. (0.25 kg)
  • System:
    • Power Consumption: 175W
    • Operating Temperature: +32 to +122 °F (0 to +50 °C)
    • Operating Humidity: 5% to 90% RH, non-condensing
    • Storage Temperature: -4 to +140 °F (-20 to +60 °C)
    • Storage Humidity: 5% to 95% RH, non-condensing
    • MTBF: 50000 hours
  • Package Contents:
    • (1) Matrix
    • (8) Receivers
    • Assorted accessories
  • Shipping Weight: 28 lbs. (12.75 kg)