DC40E-H — DCE-H Series 40" Direct-Lit LED Display for Business

Our innovative and stylish DCE-H Series SMART Signage displays feature superb ultra-bright luminosity, extended 24/7 durability and a range of picture quality settings that can be optimized to suit virtually any environment. With the embedded MagicInfo Lite solution, you can monitor and manage content simultaneously on multiple displays installed at remote locations. Moreover, DCE-H Series displays support a wide range of connections so that you can easily connect multiple displays based on your specific needs.

Manufacturer Part Number
DC40E-H
EAN/UPC
8806088285290,0887276156071,887276156071,0887276078496,887276078496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel
Diagonal Size: 40": Type: 60Hz D-LED BLU
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 0.15375(H) x 0.46125(V)
Active Display Area(mm): 885.6(H) x 498.15(V): Brightness(Typ.): 700 nit
Contrast Ratio: 5000:1: Viewing Angle(H/V): 178:178
Response Time(G-to-G): 8ms: Display Colors: 10bit Dithering - 1.07Billion
Color Gamut: 72%: Haze: 2%
Display
Dynamic C/R: Mega: H-Scanning Frequency: 30 ~ 81kHZ
V-Scanning Frequency: 48 ~ 75HZ: Maximum Pixel Frequency: 148.5MHz
Sound
Speaker Type: Built in Speaker(10W + 10W)
Connectivity
Input RGB: D-SUB, DVI-D
Video: HDMI1, HDMI2, Component(CVBS Common)
Audio: Stereo Mini Jack, RGB/DVI/HDMI/CVBS/Component Audio(common)
Usb: USB 2.0 x 1
Output RGB: N/A
Video: N/A
Audio: Stereo Mini Jack
Power Out: N/A
External Control: RS232C(in) thru stereo jack, RJ45
External Sensor: IR
Tuner: N/A
Power
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: 132.0
Typical[W/h]: 75
BTU(Max): 450.12
Sleep mode: less than 0.5W
Off mode: 0
Mechanical Specification
Dimension (mm) Set: 906.6 X 524.7 X 49.9
Package : 1012 X 605 X 138
w/o Deco Dimension (mm) Set: 906.6 X 524.7 X 49.9
Weight (kg) Set: N/A
Package : N/A
w/o Deco Weight (kg) Set: 6.9
Package : 9.2
VESA Mount: 200*200mm
Protection Glass: N/A
Stand Type: Foot Stand (Optional)
Media Player Option Type: -
Bezel Width (mm): -
w/o Deco Bezel Width (mm): 9.5 (Top/Side), 15.0 (Bottom)
Operation
Recommended Usage Hours: 24/7
Operating Temperature: 0.0  ℃  ~   40.0   ℃ : Humidity: 10.0  %  ~   80.0   %
Feature
Key Features: Slim & Light LFD with Built-in MagicInfo Lite
Special Features: HW : Super Clear Coating, Temperature Sensor, Pivot Display, Button Lock, Clock Battery(168hrs Clock Keeping), Built in Speaker(10W x 2)
SW : Auto Source Switching & Recovery, RS232C/RJ45 MDC,Plug and Play (DDC2B), Built In MagicInfo Lite, Firmware Update by Network
Internal Player Processor: MIPS 24K
On-Chip Cache Memory: L1 : 16KB/16KB L2 : 128KB
Clock Speed: 650MHz
Main Memory Interface: 512MB
Graphics: N/A
Storage (FDM): N/A
Multimedia: N/A
IO Ports: N/A
Operating System: Samsung Proprietary OS(VDLinux)
Certification
Safety: - CB (Europe) : IEC60950-1/EN60950-1 - CCC (China) : GB4943.1-2011 - PSB (Singapore ) : PSB+IEC60950-1 - NOM (Mexico ) : NOM-001-SCFI-1993 - IRAM (Argentina ) : IRAM+IEC60950-1 - SASO (Saudi Arabia ) : SASO+IEC60950-1 - BIS(India) : IEC60950-1 / IS13252 - NOM(Mexico) : Tunerless : NOM-019-SCFI-1998 - KC(Korea) : K 60950-1 - EAC(Russia) : EAC+IEC60950-1 - INMETRO(Brazil) : INMETRO+IEC60950-1 - BSMI(Taiwan) : BSMI+IEC60950-1 - RCM(Australia) : IEC60950-1/AS/NZS 60950-1 - CSA (Canada) : cUL - UL(USA) : cUL60950-1 - TUV (Germany) : CE - NEMKO (Norway) : CE
EMC: - FCC (USA) Part 15, Subpart B Class A - CE (Europe) : EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 - VCCI (Japan) : VCCI V-3 /2010.04 Class A - KCC/EK (Korea) : Tunerless : KN22 / KN24 - BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital) - C-Tick (Australia) : AS/NZS CISPR22:2009 - CCC(China) :GB9254-2008 GB17625.1-2012 - GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97 EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003
Environment: N/A
Accessory
Included: Quick Setup Guide, Regulatory Guide, Warranty Card, Power Cord, Remote Controller, Batteries, RS232C(IN) adapter
Optional Stand: STN-L3240E
Mount: WMN4070SD
Specialty: CML400D (Ceiling Mount)
Media Player
Media Player: SBB