DC48E-H DCE-H Series 48" Direct-Lit LED Display for Business

Samsung's DCE-H Series digital signage displays deliver clear, colorful messaging that’s easily read, even in brightly lit environments, plus 24/7 commercial reliability at an affordable price point. Use them to deliver up-to-date travel information. Offer timely menu specials, pre-scheduled for daypart. Advertise multiple sales and highlight product videos in retail environments. Promote school, hospital or hotel events. All on sharp, easily legible 1920 x 1080 screens.

  • Affordably-priced, clear and colorful displays with 700-nit brightness for legibility in brightly lit environments
  • Embedded SoC media player or simple USB connection to easily schedule and play content with MagicInfo Lite
  • Optional remote content management over the network through the MagicInfo Server
  • Slim and sleek design, versatile connectivity options, 24/7 commercial reliability and backed by a 3-year onsite warranty

Manufacturer Part Number
DC48E-H
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Series Name

    DCE-H Series

  • Screen Size

    48"

  • Resolution

    1920X1080

  • Brightness

    700nit

  • 24/7 Operation

    Yes

  • Built-in Speakers

    10W X2

Series Name

  • Series Name

    DCE-H Series

Display

  • Screen Size

    48"

  • Panel Technology

    60Hz D-LED BLU

  • Resolution

    1920X1080

  • Aspect Ratio

    9

  • Brightness

    700nit

  • Contrast Ratio (Typical)

    5000:1

  • Viewing Angle (H/V)

    178:178

  • Response Time

    6ms

Connectivity

  • Input

    RGB: D-SUB, DVI-D
    VIDEO: HDMI1, HDMI2, CVBS
    AUDIO: Stereo Mini Jack, RGB/DVI/HDMI/CVBS
    USB: USB 2.0 x 1

  • Output

    AUDIO: Stereo Mini Jack

  • External Control

    RS232C(in) thru stereo jack, RJ45

  • Sensor

    IR

Power

  • Power Supply

    AC 100 - 240 V~ (+/- 10 %), 50/60 Hz

  • Power Consumption (Typical/Max)

    100W / 143W

  • Power Consumption (Standby)

    less than 0.5W

Environmental Conditions

  • Operating Temperature

    0℃~ 40℃

  • Operating Humidity

    10~80%

Features

  • Media Player Type

    MIPS 24K, 128KB L2 Cache, 650MHz processor, 512MB Main Memory Interface, 179MB Storage, Samsung Proprietary OS (VD Linux)

  • 24/7 Operation

    Yes

  • Built-in Speakers

    10W X2

Dimensions

  • Without Stand (W x H x D)

    42.3" x 24.4" x 1.96"

  • Packaging (W x H x D)

    46.7" x 28.1" x 5.8"

  • Bezel Width

    9.5 (Top/Side), 15.0 (Bottom)

Weight

  • Product Weight

    22.5 lb.

  • Package Weight

    30.5 lb.

Service

  • Standard Warranty

    3yr Onsite (Parts/Labor/Backlight)

Included in Box

  • Included in Box

    Quick Setup Guide, Regulatory Guide, Warranty Card, Power Cord, Remote Controller, Batteries, RS232C(IN) adapter

  • Optional Wall Mount Kit

    WMN4270SD

  • Optional Stand

    STN-L4655E

  • Optional Media Player

    SBB-DA, SBB-B32D, SBB-DI

Green Management

  • ENERGY STAR® Certified

    ENERGY STAR 7.0

  • RoHS Compliant

    Yes

  • Emission Standard

    EMS

  • Packaging Recyclability

    Packing Materials Recyclable

Mechancial Specs

  • VESA Mount

    400*400mm

Operation

  • Operating Temperature

    0℃~ 40℃

  • Operating Humidity

    10~80%