Samsung's DCE-M Series digital signage displays offer big, bright, beautiful messaging and 24/7 commercial reliability at an affordable price point. We give you multiple ways to easily manage and display content. Specials of the day can be easily changed. Multiple messages can be rotated. Discounts can be customized for the day of the week and time of day, and scheduled in advanced. All on sharp, colorful 1920 x 1080 screens that are perfect for virtually every industry.
Note:
DCE-M Series
32"
1920X1080
400nit
Yes
Yes
10W X1
Series Name
Series Name
DCE-M Series
Display
Screen Size
32"
Panel Technology
60Hz D-LED BLU
Resolution
1920X1080
Aspect Ratio
16:9
Brightness
400nit
Contrast Ratio (Typical)
5000:1
Viewing Angle (H/V)
178:178
Response Time
8ms
Connectivity
Input
RGB: D-SUB, DVI-D
VIDEO: HDMI 1, HDMI 2, CVBS
AUDIO: Stereo Mini Jack, RGB/DVI/HDMI/CVBS
USB: USB 2.0 x 1
Output
AUDIO - Stero Mini Jack
External Control
RS232C(In) thru stereo jack, RJ45
Sensor
IR
Power
Power Supply
AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption (Typical/Max)
28W / 77W
Power Consumption (Standby)
less than 0.5W
Environmental Conditions
Operating Temperature
0℃~ 40℃
Operating Humidity
10~80%
Features
Built-in Tuner
Yes
Media Player Type
MIPS 24K, 128KB L2 Cache, 650MHz processor, 512MB Main Memory Interface, 179MB Storage, Samsung Proprietary OS (VD Linux)
24/7 Operation
Yes
Built-in Speakers
10W X1
Dimensions
Without Stand (W x H x D)
28.4" x 16.5" x 1.96"
Packaging (W x H x D)
32.1" x 19.3" x 5.2"
Bezel Width
10.5 (Top/Side), 15.0 (Bottom)
Weight
Product Weight
9.7 lb.
Package Weight
13 lb.
Service
Standard Warranty
3yr Onsite (Parts/Labor/Backlight)
Included in Box
Included in Box
Quick Setup Guide, Regulatory Guide, Warranty Card, Power Cord, Remote Controller, Batteries, RS232C(IN) adapter
Optional Wall Mount Kit
WMN4070SD
Optional Stand
STN-L3240E
Optional Media Player
SBB-DA, SBB-B32D, SBB-DI (not attachable)
Green Management
RoHS Compliant
Yes
Emission Standard
EMC
Packaging Recyclability
Packing Materials Recyclable
Mechancial Specs
VESA Mount
200*200mm
Operation
Operating Temperature
0℃~ 40℃
Operating Humidity
10~80%