QT Series Project Pack

To simplify installation, Project Packs are available with four fan/light housings only. When drywall work and painting is complete, the fan components needed to finish the job are available in single packs under separate model numbers.

  • Fan/Light housing 4 pack
  • Included hanger bar system
  • Fits 2” x 8” Construction

Manufacturer Part Number
QTXRN000HL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CFM @ 0.10": Housing Pack Only
Duct Size: 4"