8-Port Fast Ethernet PoE+ Switch

Save installation time and money with PoE.

The Intellinet 8-Port Fast Ethernet PoE+ Switch (561075) is designed to pass both data and electrical power to a number of PoE-compatible devices via standard Cat5e or Cat6 network cables. Equipped with eight Fast Ethernet ports (four of which support 802.3at/af PoE/PoE+), this switch can power wireless LAN access points and bridges, VoIP phones, IP video cameras and more while delivering network speeds of up to 100 Mbps.

Power over Ethernet 802.3at
The Intellinet 8-Port Fast Ethernet PoE+ Switch supports the IEEE 802.3at protocol and is designed to inject up to 30 watts of power per port*. IEEE802.3af- or IEEE802.3at-compliant devices attached to the switch require no additional power, thus eliminating the time and expense of electrical rewiring and minimizing the unsightly clutter caused by power supplies and adapters in awkward places such as ceilings and walls. Any mix of PoE and non-PoE devices is supported, and thanks to its short-circuit, overload and high-voltage protection function, your equipment is well protected. For devices that are not 802.3at/af compliant (legacy wireless access points or network cameras), we suggest use of an Intellinet PoE/PoE+ Splitter.

Manufacturer Part Number
561075
EAN/UPC
0766623561075,766623561075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3af (Power over Ethernet 802.3at Type 1)
  • IEEE 802.3at (Power over Ethernet 802.3at Type 2)
  • IEEE 802.3az (Energy Efficient Ethernet EEE)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
  • IEEE 802.3x (flow control, for full duplex mode)

General
  • Media support:
    • 10Base-T Cat3, 4, 5 UTP/STP RJ45
    • 100Base-TX Cat5 UTP/STP RJ45
  • Packet filter/forwarding rate:
    • 148,800 pps (100 Mbps)
    • 14,880 pps (10 Mbps)
  • MAC address table: 2K entries
  • Buffer memory: 768 kBytes
  • Backplane speed: 1.6 Gbps
  • Switch architecture: store and forward
  • Certifications: FCC Class A, CE
LEDs
  • PoE
  • Power
  • Link/activity
Power
  • Input: 100 – 240 VAC, 50 – 60 Hz
  • Power consumption: 80 watts (maximum)
Environmental
  • Metal housing
  • Dimensions: 280 (L) x 179 (W) x 44 (H) [mm] / 11.02 (L) x 7.05 (W) x 1.73 (H) [in.]
  • Weight: 1.5 kg (3.3 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Operating humidity: 10 – 90% RH, non-condensing
  • Storage temperature: -10 – 70°C (14 – 158°F)
Package Contents
  • 8-Port Fast Ethernet PoE+ Switch
  • 19" rackmount brackets
  • Power cable
  • Instructions