Blackwire C225 Headset

Versatile and Intuitive

Let your team focus on collaboration rather than connecting peripherals. With a versatile 3.5 mm cable, Blackwire 215/225 can work with laptops, smartphones and tablets. Plus, the controls are so intuitive that anyone can use them.

Durability meets affordability

The durable headset stands up to wear and tear. It easily folds flat to make storage easy at the end of the day. And all of this comes at an accessible price point, so you can equip your team for success.

Exceptional Sound

Plantronics renowned audio technology is built into every Blackwire 215/225 headset. The noise-cancelling microphone reduces background noise, so your team will always sound clear and confident.

Manufacturer Part Number
205204-02
EAN/UPC
0017229151949,017229151949
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications C225 (Stereo)

Audio
Wideband Audio :
Yes
Noise-cancelling Microphone :
Yes
SoundGuard (Hearing Protection) : Yes

Connection
Type : 3.5 mm

Controls
Volume +/- : Yes
Call Answer/End : Yes :
Mute : Yes