P10S WS Workstation Motherboard

Optimized for Professional Workstation Builds

  • Optimized integrated graphic power supported latest API
  • Quad PCIE3.0 x16 slots for flexible extended add-on cards
  • Drive three independent displays simultaneously with HDMI, DisplayPort, DVI-D, VGA ports
  • Performance increasing and data redundancy with Dual M.2 by SATA mode
  • The latest 10Gb/s USB 3.1 on board for high transfer speed

Optimized integrated graphic power supported latest API

The P10S WS features Intel® Socket 1151 with the C236 chipset specially-designed for workstations. It supported latest API software like DirectX 3D 2015, OGL 4.4, OpenGL ES 3.0 and OpenCL2.1. ISV application testing and certification with integrated graphics cores on E3-1200 v5 processors are perfect for entry-level workstations and software such as Autodesk AutoCAD, Autodesk Maya and Adobe After Effects CC, etc. The P10S WS is your best choice for DIY workstation build that rivals top-tier pre-built workstations.

Quad PCIE3.0 x16 slots for flexible extended add-on cards

P10S WS supports AMD® Quad-GPU CrossFireXTM Technology via dual x16 slots up to x16 link. And quad flexible x16 slots can extend add-on card, such as graphic cards, RAID cards, LAN cards and Profession VGA cards, which is the perfect choice for operating conveniently. 

Drive three independent displays simultaneously

P10S WS is equipped for total display flexibility, with HDMI, DisplayPort, DVI-D and VGA connectivity all built in to the board. With a compatible latest-generation Intel® process, you’ll be able to connect and drive three independent displays simultaneously – great for multitasking, and even better for productivity. 

Performance increasing and data redundancy with Dual M.2 by SATA mode

P10S WS dual M.2 sockets provide the flexibility to enable top-flight performance or data redundancy on SATA mode. In performance-maximizing RAID 0 configurations, P10S WS writes up to 40% faster than a single-drive M.2 setup and an astonishing 84% quicker for read operations. Or, for total reassurance, pair your M.2 devices into a RAID 1 configuration for instant data redundancy. 

Speed up your system with M.2, up to 22110

With dual PCI Express 3.0 bandwidth, M.2 support 8Gbit/s data-transfer speeds and up to 22110 NGFF. It is the perfect choice for customers installing various SSD capacities, even if up to 1 TB capacity. 

The latest 10Gb/s USB 3.1 on board for high transfer speed

P10S WS has both Type-A and Type-C USB 3.1 connectivity built for data-transfer speeds up to 10Gbit/s – or twice as fast USB3.0. And Type-C is the all-new reversible socket for any-way-up convenience.

Manufacturer Part Number
P10S WS
EAN/UPC
0889349268346,889349268346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Build in Intel® Socket 1151 Core™ i7/Core™ i5/Core™ i3/for Xeon® E3-1200 v5 and 6th genereation CoreTM, Pentium® and Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 
  • * Refer to www.asus.com for CPU support list
Chipset
  • Build in Intel® C236
Memory
  • 4 x DIMM, Max. 64GB, DDR4 2133 MHz ECC, Non-ECC, Un-buffered Memory 
  • Dual Channel Memory Architecture 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor 
  • Multi-VGA output support : HDMI/DVI-D/DisplayPort ports 
  • VGA port
  • - Supports VGA with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports HDMI with max. resolution 4096 x 2160 @ 60 Hz / 4096 x 2160 @ 24 Hz
  • - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 512 MB
  • Supports Intel® HD Graphics, InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Multi-GPU Support
  • Supports AMD Quad-GPU CrossFireX™ Technology
Expansion Slots
  • 1 x PCIe 3.0/2.0 x16 (x16/x8) 
  • 1 x PCIe 3.0/2.0 x16 (x8 mode) *1
  • 1 x PCIe 3.0/2.0 x16 (x4 mode) *2
  • 1 x PCIe 3.0/2.0 x16 (x4 mode) *2
Storage
  • Intel® C236 Chipset : 
  • 8 x SATA 6Gb/s port(s), 
  • 2 x M.2 Socket 3*3, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)
  • Support Raid 0, 1, 5, 10
  • Intel® Rapid Storage Technology Enterprise supports
LAN
  • Intel® I210, 2 x Gigabit LAN Controller(s)
  • Support Teaming Technology
Audio
  • Realtek® ALC1150 8-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
  • - High quality 112 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR recording input (Line-in)
  • Audio Feature :
  • - Absolute Pitch 192kHz/ 24-bit True BD Lossless Sound
  • - DTS Connect
  • - DTS Studio Sound
  • - Optical S/PDIF out port(s) at back panel
  • - BD Audio Layer Content Protection
  • - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
  • - Audio amplifier: Provides the highest-quality sound for headphone and speakers
  • - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
  • - Top notch audio sensation delivers according to the audio configuration
  • Separate layer for left and right track, ensuring both sound deliver equal quality
USB Ports
  • Built-in Controller :
  • 4 x USB 2.0 port(s) (Type-A, 4 at mid-board)
  • Built-in Controller : *4
  • 6 x USB 3.0 port(s) (4 at back panel, , Type-A)
  • Built-in Controller : 
  • 2 x USB 3.1 port(s) (2 at back panel, , Type-A + Type-C)
Special Features
  • ASUS EPU :
  • - EPU 
  • ASUS Digital Power Design :
  • (3 -phase for CPU, 2 -phase for iGPU)
  • - Industry leading Digital 1 Phase DRAM Power Design
  • ASUS Quiet Thermal Solution :
  • - Stylish Fanless Design Heat-sink solution
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash
Operating System Support
  • Windows® 10 
  • Windows® 8.1 
  • Windows® 7 SP1 
  • Windows® Server 2008 R2
  • Windows® Server 2012 R2
Back I/O Ports
  • 1 x DVI-D
  • 1 x DisplayPort
  • 1 x HDMI
  • 2 x LAN (RJ45) port(s)
  • 1 x USB 3.1 Type-A
  • 1 x USB 3.1 Type-C
  • 4 x USB 3.0 
  • 1 x Optical S/PDIF out
  • 1 x 8-channel Audio I/O
  • 1 x VGA
Internal I/O Ports
  • 1 x AAFP connector
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
  • 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
  • 2 x M.2 Socket 3 
  • 1 x COM port(s) connector(s)
  • 8 x SATA 6Gb/s connector(s)
  • 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
  • 1 x CPU fan with PWM control
  • 4 x Chassis Fan connector(s) (4 x 4 -pin)
  • 1 x S/PDIF out header(s)
  • 1 x 8-pin EATX 12 V Power connector
  • 1 x 6-pin EATX 12 V_1 Power connector(s)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x System panel(s) (Q-Connector)
  • 1 x DRCT header(s)
  • 1 x MemOK! button(s)
  • 1 x EPU switch(es)
  • 1 x Power-on button(s)
  • 1 x Clear CMOS button(s)
  • 1 x USB BIOS Flashback button(s)
  • 1 x 14-1 pin TPM connector
Accessories
  • User's manual
  • I/O Shield
  • 1 x COM port cable(s)
  • 8 x SATA 6Gb/s cable(s)
  • 2 x M.2 Screw Package
  • 1 x Q-connector(s) (2 in 1) 
  • 1 x SCD
BIOS
  • 16 MB Flash ROM, EFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0a, ASUS EZ Flash Utility, ASUS CrashFree BIOS 3
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, WOR by PME, PXE
Form Factor
  • ATX Form Factor 
  • 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note

*1 Switched from PCIEX16_1
*2 From PCH
*3 6 x SATA 6Gb/s with 2* M.2 (SATA 6Gb/s & PCIe Gen3 x1 link, NGFF 22110/2280/2260/2242)
*4 6 x USB 3.0 ports (2 ports Type A at front panel, 4 ports Type A at back panel)