Super-fast concurrent Wi-Fi
Powered by 5th-generation Wi-Fi (5G Wi-Fi), the new 802.11ac chipset gives the RT-N600 super-fast wireless speeds. RT-N600 delivers up to 867 Mbps at 5 GHz, which is 3X faster than current 802.11n 2x2 routers
Improved coverage and multi-device performance
RT-N600 has four powerful external high-gain antennas, with two dedicated to each frequency band (2.4 GHz and 5 GHz). Not only does this more powerful signal give better coverage throughout the home, but when devices get a stronger signal, their Wi-Fi performance is improved too, especially if they’re a long way from the router. So all your applications, from simple web browsing and email to more demanding ones like HD video streaming will work more efficiently and reliably, everywhere in the home!
Add external storage to your network
Make RT-N600 your media and file center. With USB 2.0 ports, you can connect external storage drives and stream media content to your networked PCs. Networking you storage devices lets you access them easier than ever before.
Easy 3-step setup
Use your laptop, tablet, or PC to set up your ASUS router effortlessly in only 3 easy steps. Simply connect the cables to the router, open a web browser, and follow the setup wizard to get connected to the internet in no time.
Help your children stay safe online
Advanced parental controls help you to prevent users from visiting inappropriate websites, for example keeping young children safe from viewing adult content. You can also restrict the times that each device or guest account can access the internet, by applying scheduled time limits.
Take control of your media with convenient wireless streaming
With the ASUS AiPlayer app, RT-N600 becomes your home media hub. You can store all your music, videos and images in the attached USB storage and stream it wirelessly to any mobile device — no more running out of space on your mobile. Enjoy your collections in any room, and with support for almost any format you’ll enjoy smooth, effortless streaming.
Note:
Network Standard:
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IPv4, IPv6
Product Segment:N600 advanced performance : 300+300 Mbps
Coverage:Medium homes
Data Rate:802.11a : 6,9,12,18,24,36,48,54 Mbps
802.11b : 1, 2, 5.5, 11 Mbps
802.11g : 6,9,12,18,24,36,48,54 Mbps
802.11n : up to 300 Mbps
External antenna x 4
Transmit/Receive:MIMO technology
2.4 GHz 2 x 2
5 GHz 2 x 2
64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support
Firewall & Access Control:Firewall:SPI intrusion detection,DoS protection
Access control:Parental control, Network service filter, URL filter, Port filter
UPnP, DLNA, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, DMZ, System Event Log
Ports:RJ45 for 10/100 BaseT for WAN x 1, RJ45 for 10/100 BaseT for LAN x 4
USB 2.0 x 1
Parental Control
Enhanced media server (AiPlayer app compatible)
WPS Button, Reset Button, Power Button
LED Indicator:Power x 1
Wi-Fi x 2
USB x 1
WAN x 1
LAN x 4
AC Input : 110V~240V(50~60Hz)
DC Output : 12 V with max. 1.5 A current
Windows® 10 86x64
Windows® 8.1 86x64
Windows® 8 86x64
Windows® 7 86x64
Windows® Vista 86x64
Windows® 2000 86x64
Windows® ME
Windows® XP , 32bit/64bit
Windows® Server 2003
Windows® Server 2008
Mac OS X 10.5
Mac OS X 10.6
Mac OS X 10.7
Mac OS X 10.8
Mac OS X 10.9
Mac OS X 10.10
Linux Kernel (Support Ubuntu only)
Linux
4.92 x 7.55 x 1.18 inch (WxDxH) ~ mm
Package Content:RT-N600 Wireless-N600 Dual band USB Router
RJ-45 cable
Power adapter
Warranty card
Quick Start Guide
Wireless router mode
Access point mode