LightStream PRO7827HD DLP Projector

The ViewSonic LightStream™ PRO7827HD Full HD projector features 2,200 lumens, 1920 x 1080 native resolution, sRGB and Rec.709 cinematic colors. Presenting advanced audiovisual performance with SuperColor™ RGBRGB color wheel and SonicExpert™ technology, it showcases a cool design with PortAll™ - a secure HDMI/MHL compartment and a cable management hood. With a vertical lens shift, shorter throw ratio, 10W high-powered USB ports, multiple HDMI and MHL inputs, the PRO7827HD provides flexible setup for a quick start-up. 

Manufacturer Part Number
PRO7827HD
EAN/UPC
0766907814712,766907814712
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

Resolution: 1920x1080
Brightness: 2200lm
Contrast Ratio: 22000 :1
Lamp Life: 3500hrs / 6500hrs
Throw Ratio: 1.1~1.5
Lens Shift: Yes
Optical Zoom: 1.3x
Response Time: 0.8x~2.0x
Screen Size: 30"~300"
Projection Offset: 110%~130%%±5%
Display Colours: 1.07 Billion Colors (30 bits per color)
Keystone: HV
Noise min (Normal / Eco): 36dB / 31dB
Speaker: 10W Cube

CONNECTOR INPUT

HDMI: 1
HDMI/MHL: 2
VGA-in: 1
Component: 1
S-Video: 1
Composite: 1
USB Type A: 1
Mini USB: 1
Microphone in (3.5mm): 1
Audio:1

CONNECTOR

RS232: 1
VGA out: 1
Audio Out: 1

SUPPLIED ACCESSORIES

Power cord: 1
VGA cable: 1
Remote Control (with batteries): 1
Cable cover: 1
Quick Start Guide & CD: 1

POWER

Power: 100~240Vac 50/60Hz
Consumption: 350W (Max.)

DIMENSIONS (WxHxD)

Physical (inch/mm): 316 mm(W) x 228 mm(D) x 103.7 mm(H)

WEIGHT

Net (lb / kg): 2.6 kg (5.73 lb)