13.3–14” Revolution Ultra-Thin Briefcase

Banish bulk without sacrificing protection and organization with the Targus 13.3–14" Revolution Ultra-Thin Checkpoint-Friendly Briefcase. The SafePort® Sling system delivers unsurpassed protection for your laptop inside an ultra-slim compartment. Intelligently organized accessory storage enhances your efficiency with an easy-to-locate key fob and pockets for office supplies. For added storage the case also features, four versatile storage pouches, three pen loops, two mesh pockets, and a removable mesh pouch for additional accessory items. The smart storage compartment for your phone features a semi-transparent window to see when you’re receiving incoming calls or messages. A dedicated file section keeps important documents organized, while the removable accessory pouch keeps grab-and-go items secure and quickly at hand. Carry it all in comfort with ergonomic, molded non-slip top handles, a tangle-free shoulder strap, and a handy luggage strap. Compatible with 13.3–14” laptops and Ultrabooks.

Manufacturer Part Number
TTL224
EAN/UPC
0092636316709,092636316709
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Interior Color: Gray

Works With: 14" Laptops and Under

Style: Topload / Briefcase

Protection Level: Better

Collection: Revolution

Package Dimensions: 15.25" x 16.25" x 4.75" (W x H x D)

Package Weight: 2.60 lbs

Warranty: Limited Lifetime Warranty

UPC: 092636316709