EliteBook Folio 1040 G3 Ultrabook

The sophisticated style of the HP EliteBook 1040 Ultrabook complements the innovative performance, security, and manageability features that help bring out your finest work.

Carry less, do more

Work confidently with the thin, elegant, and durable HP EliteBook 1040 with the HP Premium Keyboard, and a strong all metal diamond cut design engineered to pass MIL-STD 810G testing.

Manufacturer Part Number
W2P40PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor technology: Intel® vPro™ Technology (select models)

Chipset: Chipset is integrated with processor

Environmental: Low halogen

Audio: Audio by Bang & Olufsen; Integrated dual-microphone array; 2 integrated stereo speakers

Camera: 720p HD webcam

Keyboard: Spill-resistant backlit keyboard and drain

Energy efficiency: ENERGY STAR® certified configurations available

Battery type: HP Long Life 6-cell, 45.6 WHr Li-ion polymer

Security management: Security lock slot (lock must be purchased separately); TPM 1.2/2.0 (Infineon, soldered down); Integrated smart card reader (active); Fingerprint reader; Preboot Authentication (password, Smart Card)

Software: Buy Office; HP BIOSphere with HP Sure Start; HP Connection Manager (models with Windows 7); HP Wireless Hotspot; HP Mobile Connect (EMEA only); HP PageLift; HP Recovery Manager; HP Support Assistant; HP ePrint; HP SoftPaq Download Manager; Absolute Data Protect (models with Windows 8.1); CyberLink Power DVD; CyberLink YouCam BE; HP Touchpoint Manager; Foxit PhantomPDF Express for HP; HP File Sanitizer; Intel® WiDi Software; Microsoft Security Essentials (models with Windows 7 only); Skype for Business Optimized; For a complete list of preinstalled software, please refer to the quick spec document for this product.

Warranty: HP Services offers a 1-year limited warranty. Batteries have a default 1-year limited warranty same as the platform. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc