ThunderBay 4 8.0TB 4-bay External Drive

The Speed You Need

  • Four 3.5" drive bays for up to 24TB
  • Incredible Thunderbolt 2 performance
  • Plug and play RAID-ready
  • Up to 729MB/s read / 628MB/s write RAID 0 performance.
Empower your creative production workflow with this super-fast, 4-Bay, RAID-ready drive with dual Thunderbolt ports. Add vast amounts of high-performance storage with ThunderBay 4. Utilize each of the four internal drives independently, or use the software RAID of your choice to setup a multi-drive array for high-performance or data-redundancy.

Edit, Experiment, Create, Design
With ThunderBay's performance capabilities you can complete projects faster, have more time to experiment, and push your creations to the next level.

Enhance editing capabilities in video apps like Apple Final Cut Pro, Adobe Premiere, and Avid Media Composer. Empower greater audio production capabilities in audio apps like Avid Pro Tools and Logic Pro X. Edit large photos in apps like Adobe Photoshop, and browse large photo libraries in apps like Apple Aperture and Adobe Lightroom. Simply put, you can do more with a ThunderBay 4 enhanced workflow, and with a RAID 5 array you get data redundancy on top of great performance!

Certified and Tested
Each ThunderBay undergoes OWC's multi-hour drive "burn-in" performance certification procedure prior to shipping. This ensures your ThunderBay arrives operating properly and ready for demanding use.

4 drive bays plus so much more.

Time-Tested Cooling
Built on OWC's time-tested enclosure cooling technology, ThunderBay utilizes an open "flow-thru" vented design with an oversized 92 mm, low-turbulence, noise-quieting fan to keep the drives running cool and reliably.

Multi-Drive
Daisy-chain up to six ThunderBays for massive storage capabilities and increased performance, or connect multiple ThunderBays to multiple Thunderbolt 2 ports to achieve exponential speed capabilities.

Vibration Dampened
ThunderBay's drive isolating design reduces sonic resonance, and is aided by over-sized, rugged, vibration-absorbing, non-skid feet.

DisplayPort 1.2 Support
Dual Thunderbolt ports let you connect the display of your choice that your computer can support, including 4K displays.

OWC Thunderbolt Cable
ThunderBay comes with an OWC one-meter certified Thunderbolt cable, with other lengths from 0.5 meter to 30 meters available separately.

Manufacturer Part Number
OWCTB2IVT080S
EAN/UPC
0812437020526,812437020526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset

  • Thunderbolt 2

Interfaces Supported

  • Thunderbolt 2

JBOD / RAID Support

  • JBOD: Utilize each of the four drives independently
  • RAID: Use any Software RAID of your choice to setup the ThunderBay 4 for multi-drive performance or data redundancy.

Standard Mechanism

  • 4 x 2.0TB* Toshiba DT01ACAxx Series Hard Disk Drives**

  • *1GB = 1,000,000,000 bytes. Total accessible capacity varies depending upon operating environment (typically 5-10% less). The actual total capacity will depend on your own defined file settings/preferences.

    **OWC reserves the right to replace or upgrade to equivalent or better components.

Drive Rotation Speed

  • 7200 RPM

Drive Cache Size

  • 32MB per drive, 128MB total for the solution

Port Configuration

  • Thunderbolt – (2) Thunderbolt 2 ports

Max Data Transfer Rate

  • Thunderbolt 2 – 20Gb/sec

Port/Interface Bootability

  • It can be used as a Thunderbolt startup drive on Macs running Mac OS X.

System Requirements

  • Any Mac with a Thunderbolt port running OS X 10.9 or later.
  • Any PC running Windows 7 Service Pack 1 or later with a Thunderbolt port. Driver required for proper installation. (3.3 MB ZIP)
  • Boot Camp is not supported. The Thunderbolt certification process does not include Macs running Windows through Boot Camp.

Software Included

  • Intech® Hard Disk SpeedTools Utilities™ OEM (For Mac OS 8.6 – X only)
  • ProSoft Engineering® Data Backup for Mac OS X v10.2.8 or later
  • Over 1.5GB of Freeware, Shareware, Public domain software installed

Power Supply

  • Internal UL Listed U.S./International Auto Switching 100 ~ 240v, 50/60Hz input, 12 Volt 16.66 Amp output Power Supply (power cords for International use sold separately).

External Case Dimensions

  • 9.65″(D) x 5.31″(W) x 6.96″(H)
  • 245.11mm x 134.87mm x 176.78mm

Enclosure Weight (no accessories)

  • Approximately 8.6 pounds (3.9kg)

Product Manual

  • OWC ThunderBay 4 Assembly Manual & User Guide (1.3 MB PDF)

Operating Environment:

Temperature

  • (operating) 5°C – 42°C (41°F – 107°F)
  • (non-operating) -40°C – 65°C (-40°F – 149°F)

Relative Humidity

  • (operating) 8% – 90% RH (Non-condensing)
  • (non-operating) 5% – 95% RH (Non-condensing)

Shock

  • 65G 2mS; (non-operating) 175G 2mS

Vibration

  • (operating) 1.0G (5 – 300Hz)
  • (non-operating) 5.0G (5 – 500Hz)

Warranty

3 Year OWC Solution Limited Warranty

The best warranty is one you never have to use, but should the need occur – OWC is proud to provide a superior level of support and warranty coverage to our customers. Even when not used, we understand the peace of mind afforded by a longer warranty period. OWC's industry leading coverage is a testament to our confidence in the reliability of the solutions that we offer. OWC solutions are engineered to demanding quality standards in order to deliver the most reliable, highest performance available on the market in each storage category.

View more information about the 3 Year OWC Solution Limited Warranty

Note: Do not disassemble or otherwise open your OWC solution prior to the conclusion of the 3 Year OWC Solution Limited Warranty period. Doing so will void the remainder of the OWC warranty.