One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. The SUA740P's One-Touch™ tilt mechanism provides effortless movement of the display for the perfect viewing experience, and vertical adjustment allows the display to be raised or lowered by ½" after installation to fine-tune the positioning. With a gloss black finish and internal cable management, the SUA740P provides a clean, professional look that matches any décor.
Note:
Minimum to Maximum Screen Size:: 32" to 40"
VESA Pattern:: 100, 200 x 100, 200
Mounting Pattern:: 200 x 200mm (7.87 x 7.87")
Weight Capacity:: 60lb (27kg)
Color:: Black
Finish:: High Gloss
Security Features:: Non-Security Hardware
Tilt:: +15/-5
Swivel Yaw:: +/-90
Roll:: +/-5
Increlock Increments:: N/a
Distance from Ceiling:: N/a" (N/amm)
Distance from Wall:: 1.74 - 24.74" (44 - 628mm)
Product Dimensions:: 16.38x16.14x1.74-24.74" (416x410x44-628mm)
Ship Dimensions:: 19.5 x 3.25 x 21.25" (495.3 x 82.6 x 539.8mm)
Shipping Weight:: 13.25lb (0kg)
UPC Code:: 735029306375