GV-LPC2210 2MP 2.5x Zoom Super Low Lux Color Network Camera

GV-LPC2210 is a 2 MP color network camera designed for recognition of reflective license plates on vehicles traveling up at 120 km/h (75 mph) or less with extreme temperature resistance (-40°C ~ 50°C / -40°F ~ 122°F). It is weather proof (IP67). Equipped with a Super Low Lux CMOS image sensor, the camera is capable of displaying a color live view at near darkness. Its multiple high-power LEDs and build-in intelligent IR provide clear license plate for two lanes under low-light conditions at a maximum IR distance of 20 m (65.6 ft.). The motorized varifocal lens take the advantage of its motorized focus / zoom in that the user can remotely adjust the focus and zoom through the Web interface.

Manufacturer Part Number
84-LPC2210-P01U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/2.8” progressive scan super low lox CMOS
Picture Elements: 1920 (H) x 1080 (V)
Camera Type: Color, B/W
Shutter Speed: Auto / Manual (1/120 ~ 1/2000 sec)
White Balance: Auto / Manual (2800K ~ 8500K)
S/N Ratio: 52 dB
Max. Speed: 120 km/h (75 mph)
Lens
Megapixel: 2 MP
Lens Type: Motorized varifocal lens
Focal Length: 9 ~ 22 mm
Maximum Aperture: F/1.2
Image Format: 1/2.7"
Horizontal FOV: 38° ~ 18°
Operation: Focus: Auto
Zoom: 2.5x optical zoom
Iris: P-Iris
IR LED Quantity: 4 high power IR LEDs
IR Distance : 10 ~ 20 m (32.8 ~ 65.6 ft)
Operation
Video Compression: H.264, MJPEG
Video Stream: Dual streams from H.264 and MJPEG
Frame Rate: 30 fps at 1920 x 1080
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, Auto Exposure, White Balance, Flicker less, Image Orientation, Shutter Speed, Maximum Video Gain, D/N Sensitivity, Denoise, Defog, Metering
Audio Compression: G.711, AAC (Optional)
Audio Support: Two-way audio
Video Resolution
Main Stream: 4:3: 1600 x 1200, 1280 x 960, 640 x 480, 320 x 240
16:9: 1920 x 1080, 1280 x 720, 640 x 360, 448 x 252
5:4: 1280 x 1024, 640 x 512, 320 x 256
Sub Stream: 4:3: 640 x 480, 320 x 240
16:9: 640 x 360, 448 x 252
5:4: 640 x 512, 320 x 256
TV-Out: NTSC, PAL (640 x 480 resolution)
Network
Interface: 10/100 Base-T Ethernet, RJ-45 connector
Protocol: HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA, RTSP, PSIA, SNMP, QoS (DSCP), ONVIF (Profile S)
Mechanical
Temperature Detector: Yes
Camera Angle Adjustment: Pan: 0° ~ 270°
Tilt: 0° ~ 70°
Connectors: Power: DC 48V, AC 24V (optional), High PoE (PoE++, 120 W)
Ethernet: RJ-45
Audio: 1 In (microphone jack, 3.5 mm / 0.14”)
1 Out (Stereo phone jack, 3.5 mm / 0.14”)
Digital I/O: 1 In / 1 Out
TV-Out: BNC connector (640 x 480 resolution)
LED Indicator: N/A
General
Operating Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Humidity: 10% ~ 90% (non-condensing)
Power Source: DC 48V, 2.5A, AC 24V 3A (Optional), High PoE (PoE++, 120 W)
* If you require AC 24V 3A for optional operation, please specify upon ordering for the correct value of capacitance to be placed in the camera.
Max. Power Consumption: 50 W
Dimensions: Without support rack: 406 x 145 x 109 mm (16" x 5.7" x 4.3")
Cable Length: 1 m (3.28 ft)
Weight: With rack: 3.32 kg (7.32 lb)
Without support rack: 2.62 kg (5.78 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Heater On: -40°C ~ 8°C (-40°F ~ 46.4°F)
Fan: Constantly On
Regulatory: CE, FCC, RCM, RoHS compliant
Power over Ethernet
PoE standard: High Power Over Ethernet (PoE ++) / PD
PoE Power Supply Type: Mid‐Span
PoE Power Output: DC 48V, 2.5A (120 W Max.)
Web Interface
Installation & Management: Web-based configuration
Firmware Upgrade: Remote upgrade through Web Browser
GV-IP Device Utility included in the Software DVD
Access from Web Browser: Live View, Video Recording, Video Quality, Bandwidth Control, Image Snapshot, Audio, Picture in Picture, Picture and Picture, Privacy Mask, Tampering Alarm, Text Overlay
Language: Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish
Application
Network Storage: GV-System (GV-DVR/NVR), GV-VMS, GV-Recording Server
Smart Device Access:

  • GV-Eye for Android and iOS
  • Embedded 3GPP/ISMA browser
Live Viewing: IE, Chrome, Firefox, Edge, Safari
CMS Server support: GV-Control Center, GV-Center V2, GV-Vital Sign Monitor
LPR Management: GV-ASManager