Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Camera
Image Sensor: 1/2.8” progressive scan super low lox CMOS
Picture Elements: 1920 (H) x 1080 (V)
Camera Type: Color, B/W
Minimum Illumination:
- Color: 0.05 Lux
- B/W: 0.04 Lux
- IR ON: 0 Lux
Shutter Speed: Auto / Manual (1/120 ~ 1/2000 sec)
White Balance: Auto / Manual (2800K ~ 8500K)
S/N Ratio: 56 dB
WDR: Yes
Dynamic Range: Up to 72 dB
Max. Speed: 60 km/h (37 mph)
Lens
Megapixel: 2 MP
Day/Night: Yes
Lens Type: Motorized varifocal lens
Focal Length: 3 ~ 9 mm
Maximum Aperture: F/1.7
Mount: Ø 14 mm
Image Format: 1/2.7"
Horizontal FOV: 102° ~ 40°
Operation:
- Focus: Remote Focus
- Zoom: 3x Optical Zoom
- Iris: P-Iris
IR LED Quantity: 24 IR LEDs
IR Distance : 5 ~ 9 m (16.4 ~ 29.6 ft)
Operation
Video Compression: H.264, MJPEG
Video Stream: Dual streams from H.264 or MJPEG
Frame Rate: 30 fps at 1920 x 1080
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, Auto Exposure, White Balance, Flicker less, Image Orientation, Shutter Speed, Maximum Video Gain, D/N Sensitivity, Denoise, Defog, Metering.
Audio Compression: N/A
Audio Support: N/A
Video Resolution
Main Stream: 16:9: 1920 x 1080, 1280 x 720
Sub Stream: 16:9: 640 x 360
TV-Out: N/A
Network
Interface: 10/100 Base-T Ethernet, RJ-45 connector
Protocol: HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA, RTSP, SNMP, QoS (DSCP), ONVIF (Profile S)
Mechanical
Temperature Detector: Yes
Camera Angle Adjustment: Pan: 0° ~ 360°
Tilt: 90° ~ 180°
Connectors:
- Power: 2-pin terminal block, PoE
- Ethernet: RJ-45
- Audio: N/A
- Digital I/O: N/A
- TV-Out: N/A
LED Indicator: N/A
General
Environment Temperature: Start-up: -20°C ~ 50°C (-4°F ~ 122°F)
Operation: -30°C ~ 50°C (-22°F ~ 122°F)
Humidity: 10% ~ 90% (non-condensing)
Power Source: DC 12V, PoE (IEEE 802.3af)
Max. Power Consumption: 12.3 W
Dimensions: 142.14x 77.72 x 102.75 mm (5.6" x 3.06" x 4.05")
Weight: 810 g (1.8 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Regulatory: CE, FCC, RCM, RoHS compliant
Power over Ethernet
PoE standard: IEEE (802.3af Power over Ethernet / PD)
PoE Power Supply Type: End-Span
PoE Power Output: Per Port 48V DC, 350 mA, Max. 15.4 watts
Web Interface
Installation & Management: Web-based configuration
Firmware Upgrade: Remote upgrade through Web Browser
GV-IP Device Utility included in the Software DVD
Access from Web Browser: Camera Live View, Video Recording, Video Quality, Bandwidth Control, Image Snapshot, Picture in Picture, Picture and Picture, Privacy Mask, Tampering Alarm, Text Overlay, Motion Detection, IP Address Filtering, Digital PTZ
Language: Arabic / Bulgarian / Czech / Danish / Dutch / English /French / German / Greek / Hebrew / Hungarian / Indonesian / Italian /Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish
Application
Network Storage: GV-System (GV-DVR/NVR), GV-VMS, GV-Recording Server
Smart Device Access:
- GV-Eye for Android and iOS
- Embedded 3GPP/ISMA browser
Live Viewing: IE, Chrome, Firefox, Edge, Safari
CMS Server support: GV-Control Center, GV-Center V2, GV-Vital Sign Monitor
LPR Management: GV-ASManager
Note:
1. Try to avoid placing the camera where it can be subjected to direct LED light. The LED lighting from vehicles, streetlights, etc. may cause flickering images.
2. Specifications are subject to change without notice.