HP Mini-GBIC Transceiver Module

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
J4858C-NPT
EAN/UPC
0814933021373,814933021373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces/ports

Interfaces/ports: 1 x 1000Base-SX
Interfaces/ports Details: 1 x LC 1000Base-SX

Media & Performance

Connectivity Media: 62.5/125 µm Multi-mode Optical Fiber
Data Transfer Rate: 1 Gbps Gigabit Ethernet Full-duplex

MiscellaneousCompatibility:

  • HP EP Module
  • HP EP Redundant Management Module
  • HP ProCurve 9304M
  • HP ProCurve 9308M
  • HP ProCurve 9315M
  • HP ProCurve 9400sl 40-Port Mini-GBIC Module
  • HP ProCurve EDGE Fabric Switch 8108fl
  • HP ProCurve EDGE Fabric Switch 8116fl
  • HP ProCurve Switch 1400-24G
  • HP ProCurve Switch 1700-24
  • HP ProCurve Switch 1800-24G
  • HP ProCurve Switch 1800-8G
  • HP ProCurve Switch 2510-24
  • HP ProCurve Switch 2600-8-PWR
  • HP ProCurve Switch 2626
  • HP ProCurve Switch 2626-PWR
  • HP ProCurve Switch 2650
  • HP ProCurve Switch 2650-PWR
  • HP ProCurve Switch 2810-24G
  • HP ProCurve Switch 2810-48G
  • HP ProCurve Switch 2824
  • HP ProCurve Switch 2848
  • HP ProCurve Switch 2900-24G
  • HP ProCurve Switch 2900-48G
  • HP ProCurve Switch 3400cl-24G
  • HP ProCurve Switch 3400cl-48G
  • HP ProCurve Switch 3500yl-24G-PWR Intelligent Edge
  • HP ProCurve Switch 3500yl-48G-PWR Intelligent Edge
  • HP ProCurve Switch 4140gl
  • HP ProCurve Switch 4160gl
  • HP ProCurve Switch 4202vl-72
  • HP ProCurve Switch 4204vl
  • HP ProCurve Switch 4204vl-48GS
  • HP ProCurve Switch 4208vl
  • HP ProCurve Switch 4208vl-72GS
  • HP ProCurve Switch 4208vl-96
  • HP ProCurve Switch 5304xl
  • HP ProCurve Switch 5304XL-32G
  • HP ProCurve Switch 5308xl
  • HP ProCurve Switch 5308XL-48G
  • HP ProCurve Switch 5348xl
  • HP ProCurve Switch 5372xl
  • HP ProCurve Switch 5400zl 20p 10/100/1000 + 4p Mini-GBIC Module
  • HP ProCurve Switch 5400zl 24p Mini-GBIC Module
  • HP ProCurve Switch 5406zl Intelligent Edge
  • HP ProCurve Switch 5406zl-48G Intelligent Edge
  • HP ProCurve Switch 5412zl Intelligent Edge
  • HP ProCurve Switch 5412zl-96G Intelligent Edge
  • HP ProCurve Switch 6108
  • HP ProCurve Switch 6200yl-24G-mGBIC
  • HP ProCurve Switch fl 10-Port Mini-GBIC Interface Module
  • HP ProCurve Switch gl 10/100/1000 Module
  • HP ProCurve Switch gl Mini-GBIC Module
  • HP ProCurve Switch vl 4-port Mini-GBIC Module
  • HP ProCurve Switch XL 10/100/1000 Module
  • HP ProCurve Switch xl Mini-GBIC Module
  • HP ProCurve Vl 20p Gig-T+ 4P SFP module switch
  • HP Procurve Routing Switch 9315M

Physical Characteristics

Dimensions: 0.5" Height x 0.5" Width x 2.2" Depth
Weight (approximate): 0.71 oz

Technical Information

Application/usage: Data Networking

Warranty
Lifetime Warranty