Cisco 10GBASE-LR SFP+ Optics Module

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
SFP-10G-LR-NPT
EAN/UPC
0814933021472,814933021472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces/ports

Interfaces/ports: 1 x 10GBase-LR
Interfaces/ports Details: 1 x LC 10GBase-LR

Media & Performance

Connectivity Media: G.652 µm Single-mode Optical Fiber 10GBase-LR
Data Transfer Rate: 10 Gbps Optical Fiber

Miscellaneous

Additional Information:

  • Optical Wavelength: 1310nm
  • Distance: 10km


Compatibility:

Arista 7100 Series 10G SFP Data Center Switches

Physical Characteristics

Dimensions: 0.5" Height x 0.5" Width x 2.2" Depth
Form Factor: Hot-swappable
Weight (approximate): 2.65 oz

Technical Information
Application/usage: Data Networking

Warranty
Lifetime Warranty