HP ProCurve Gigabit Ethernet SFP+ Transceiver Module

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
J9150A-NPT
EAN/UPC
0814933021366,814933021366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces/ports

Interfaces/ports: 1 x 10GBase-SR
Interfaces/ports Details: 1 x LC 10GBase-SR Full-duplex

Media & Performance

Connectivity Media: Multi-mode Optical Fiber 10GBase-SR
Data Transfer Rate: 10 Gbps Gigabit Ethernet Full-duplex

Miscellaneous

Additional Information:

  • Distance Supported : 300 m
  • Optical Wavelength : 850 nm

Physical Characteristics

Dimensions: 0.5" Height x 2.2" Width x 0.5" Depth
Weight (approximate): 0.64 oz

Technical Information

Application/usage: Data Networking

Warranty
Lifetime Warranty