HP ProCurve Gigabit Ethernet SFP+ Transceiver

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
J9151A-NPT
EAN/UPC
0814933021342,814933021342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces/ports

Interfaces/ports: 1 x 10GBase-LR
Interfaces/ports Details: 1 x LC 10GBase-LR Full-duplex

Media & Performance

Connectivity Media: 9/125 µm Single-mode Optical Fiber 10GBase-LR
Data Transfer Rate: 10 Gbps Gigabit Ethernet

Miscellaneous

Additional Information:

  • Optical Wavelength : 1310 nm
  • Distance Supported : 10 km

Physical Characteristics

Dimensions: 0.5" Height x 2.2" Width x 0.5" Depth

Technical Information

Application/usage: Data Networking

Warranty
Lifetime Warranty