1000Base-T Gigabit Ethernet SFP Module

This product is Guaranteed 100% Compatible with the Manufacturer Original.

Manufacturer Part Number
SFP-1GE-T-NPT
EAN/UPC
0814933021458,814933021458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces/ports

Interfaces/ports: 1 x 1000Base-T
Interfaces/ports Details: 1 x RJ-45 1000Base-T

Management & Protocols

Management:

  • IEEE 802.1Q VLAN Support
  • Port Monitoring (RMON MIB)
  • CLI
  • SNMP

Media & Performance

Connectivity Media: Category 5 UTP
Data Transfer Rate: 1 Gbps Gigabit Ethernet

Miscellaneous

Additional Information:

  • Pinout: MDI crossover
  • Length: 328-ft/100-m
  • Receiver sensitivity: -10.3 dBm


Compatibility:

Supported SFP Modules:

  • PE-1G-SFP
  • P-1GE-SFP
  • PB-1GE-SFP
  • PB-2GE-SFP
  • PB-4GE-SFP
  • PC-10GE-SFP
  • PE-1GE-SFP-QPP
  • P-1GE-SFP-QPP
  • PB-1GE-SFP-QPP
  • PB-2GE-SFP-QPP

Technical Information

Application/usage: Data Networking

Warranty
Lifetime Warranty