Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Interfaces/ports
Interfaces/ports: 1 x 1000Base-LX
Interfaces/ports Details: 1 x LC Duplex 1000Base-LX
Management & Protocols
Management:
- IEEE 802.1Q VLAN Support
- Port Monitoring (RMON MIB)
- CLI
- SNMP
Media & Performance
Connectivity Media: 62.5/125 µm Multi-mode Optical Fiber
Data Transfer Rate: 1 Gbps Gigabit Ethernet
Miscellaneous
Additional Information:
- 6.2-mile/10-km reach on 9/125 micrometer SMF
- 1 ,804.5-ft / 550-m reach on 62.5/125 and 50/125 micrometer MMF
- Wavelength: 1,270 to 1,355 nm
- Average launch power: -9.5 to -3 dBm
- Receiver saturation: -3 dBm
- Receiver sensitivity: -20.5 dBm
Compatibility:
Supported SFP Modules:
- PE-1G-SFP
- P-1GE-SFP
- PB-1GE-SFP
- PB-2GE-SFP
- PB-4GE-SFP
- PC-10GE-SFP
- PE-1GE-SFP-QPP
- P-1GE-SFP-QPP
- PB-1GE-SFP-QPP
- PB-2GE-SFP-QPP
Technical Information
Application/usage: Data Networking
Warranty
Lifetime Warranty