Slim Power Adapter-90-Watt

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Highlights

We've redesigned our adapters from wall to cable, so you can enjoy a more comfortable and consistent experience in everything you do.
Provides 90-Watt of power to charge your system
Neatly wrapped 3 ft power cord fits snugly around the adapter for less bulk in your bag.
The LED indicator lets you know you it's on, and makes it easy to find in a dimly lit space.
Every detail has been carefully considered - from soft, bendable cables to smooth, rounded corners.
The new Dell Slim Power Adapter family. Powered by you.

Redesigned around you

We've redesigned our adapters from end to end, so you can enjoy a more comfortable and consistent experience in everything you do.

Neatly wrapped cords and cables fit snugly around the adapter for less bulk in your bag.
The LED indicator lets you know it's on, and makes it easy to find in a dimly lit space.
Up to 3X smaller than our previous models, and 30% less bulky than other leading adapters (including cables).
Every detail has been carefully considered - from soft, bendable cables to smooth, rounded corners.

The new Dell Slim Power Adapter family. Redesigned around you

Compatibility

Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.

Quality

Dell uses only OEM grade quality components.

Manufacturer Part Number
HH44H
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Power adapter - external
Power Capacity: 90 Watt
Output connector(s): 1 x power DC jack
Manufacturer Warranty: 1 year warranty

General


Device Type: Power adapter - external

Power Device

Input Connector(s): Power 3-pole
Power Output Connectors Details: 1 x power DC jack
Power Capacity: 90 Watt

Miscellaneous

Cables Included: 1 x power cable - 3 ft

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year

Hard Drive

Connector : 7.4 mm