UN40KU6300F LED-LCD TV

Enjoy 4K Ultra HD resolution and High Dynamic Range (HDR) content that delivers greater clarity with Micro Dimming Pro and a fuller spectrum of color with Wide Color Enhancer. Access your favorite content quicker and easier with the new Samsung Smart TV platform powered by a Quad-Core Processor.

4K UHD Picture Quality

Enjoy incredible picture and dramatic detail with UHD. Its 4K resolution means everything you watch looks 4x sharper than Full HD.

Slim Design

We’ve dramatically slimmed the entire TV, so nothing stands between you and your viewing experience. If that weren’t enough, it also creates optimized contrast across multiple zones of the picture.

UHD Dimming

Put yourself on the forefront of advancements in color, contrast, and sharpness with UHD Dimming. It uses new technology to create a more vibrant viewing experience than you’ve ever seen.

PurColor

PurColor brings you closer to what nature intended with accurate expression of color in life-like detail.

UHD Upscaling Picture Engine

Upscaling Picture Engine upgrades lower resolution movies and TV shows to a stunning near ultra high-definition experience with enhanced detail and optimized picture quality.

HDR Premium

Our HDR Premium technology displays HDR (High Dynamic Range) content from new generation Ultra HD Blu-ray, HDR streaming content, and HDR content available on Vidity compliant storage devices. Meets CTA HDR-compatible requirements.

Simplified Smart TV

Simple access to live TV, streaming content sources, and apps in one place with Smart Hub – and you only need one remote control for it all.

Cloud Gaming

Access games right from the Cloud and enjoy the most realistic gaming experience on a large screen without the use of a console.

Smart Remote

Easily navigate your Smart TV and control other devices with the Smart Remote. It even has a cutting-edge touchpad for the simplest and smartest way to control your TV.

Smart View

Watch your TV entertainment on your mobile device – or your mobile media on your TV via the Smart View App.

Manufacturer Part Number
UN40KU6300FXZA
EAN/UPC
0887276145310,887276145310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Screen Type

    Flat Panel

  • Motion Rate

    MR 120

  • Color (Quantum Dot/Active Crystal/PurColor)

    PurColor

  • HDR (High-Dynamic Range)

    HDR Premium

  • Smart Hub

    Yes

  • Dimming Technology

    UHD Dimming

Series

  • Series

    6 Series

Design

  • Type

    4K UHD TV

  • Screen Type

    Flat Panel

  • Backlighting

    Slim FLED (Direct)

  • Stand Type (Color)

    V feet-JS7000 (Dark Titan)

  • CEA 4K UHD Certified

    Yes

Video

  • Screen Size

    40" Measured Diagonally

  • Resolution

    3840 x 2160

  • Motion Rate

    MR 120

  • Color (Quantum Dot/Active Crystal/PurColor)

    PurColor

  • HDR (High-Dynamic Range)

    HDR Premium

  • UHD Upscaling

    Yes

  • Depth Enhancing Technology

    Contrast Enhancer

Audio

  • Dolby

    Dolby Digital Plus

  • DTS Premium Sound

    DTS Premium Sound 5.1

  • Sound Output (RMS)

    20W

  • Speaker Type

    Down Firing w/Bass Reflex (2 CH)

  • Multiroom Link

    Yes

  • TV SoundConnect

    Yes

  • Bluetooth Headset Support

    Yes

Wireless Connectivity

  • Wi-Fi

    Built-in Wi-Fi

  • Wi-Fi Direct

    Yes

Features

  • Smart Hub

    Yes

  • Processor

    Quad-Core

  • Apps Platform

    Smart TV with Apps and Full Web Browser

  • Smart View 2.0

    Yes

  • Ultra Clear Panel

    Yes

  • Dimming Technology

    UHD Dimming

  • ConnectShare™

    Yes

  • RVU

    Yes (DIRECTV Ready)

  • OSD Language

    English, Spanish, French

  • Anynet+™ (HDMI-CEC)

    Yes

  • Closed Captioning

    Yes

  • Electronic Program Guide (Channel Guide)

    Yes

  • V-Chip

    Yes

  • Bluetooth®

    Yes

  • Eco Sensor

    Yes

  • Easy Pairing

    Yes

  • TV to Mobile - Mirroring

    Yes

  • Mobile to TV - Mirroring, DLNA

    Yes

  • Briefing on TV

    Yes

Inputs & Outputs

  • HDMI

    3

  • USB

    2

  • Ethernet

    1

  • Component

    1

  • Composite In (AV)

    1 (Common Use for Component Y)

  • RF In (Terrestrial/Cable Input)

    1/1(Common Use for Terrestrial)/

  • Digital Audio Out (Optical)

    1

  • Audio Return Channel Support (via HDMI port)

    Yes

Dimensions

  • Product Size (W x H x D) Without Stand

    36.1" x 23.5" x 11.3"

  • Product Size (W x H x D) With Stand

    36.1" x 21.1" x 2.5"

  • Stand Size (WxHxD)

    29.6" x 6.3" x 11.3"

  • Shipping Size (W x H x D)

    45.9" x 24.5" x 5.4"

Weight

  • Product Weight Without Stand

    17 lb.

  • Product Weight With Stand

    19 lb.

  • Shipping Weight

    22.9 lb.

Power

  • ENERGY STAR® Certified

    Yes

  • Power Supply (V)

    AC110-120V 50/60Hz

  • Typical Power Consumption

    45W

  • Maximum Power Consumption

    115W

  • Standby Power Consumption

    Under 0.3W

System

  • DTV Tuner

    ATSC / Clear QAM

Accessory

  • Remote

    Smart Remote Control (TM1650A)

  • Mini Wall Mount Compatibility

    Yes

  • Vesa Wall Mount Compatibility

    Yes (400 x 400)

  • Slim Gender Cable

    Yes

  • Power Cable

    Yes

  • User Manual

    Yes

  • E-Manual

    Yes